EN
  • EN
  • DE

74LVC8T245RHLRG4

Part No 74LVC8T245RHLRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCEIVER 8BIT 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.65V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (5.5x3.5)
Win Source Part Number 765781-74LVC8T245RHLRG4
Family Name 74LVC8T245
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC8T245RHLRG4 CAD Model

Description

Product Overview: 74LVC8T245RHLRG4

The 74LVC8T245RHLRG4 is a high-performance, 8-bit dual-supply transceiver from Texas Instruments designed to address the needs of modern interfacing challenges in multi-voltage digital systems. This versatile component is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The device allows for bidirectional level shifting between different voltage domains, making it an essential component for systems that require the integration of peripherals or processors operating at varying voltage levels.

Key Features

  • Voltage Level Translation: The 74LVC8T245RHLRG4 is capable of translating signals between two different voltage domains, ranging from 1.65V to 5.5V on the A side and from 1.2V to 5.5V on the B side, facilitating communication between devices that operate at different voltage levels.
  • High-Speed Operation: With its low-voltage CMOS technology, the device supports high-speed data transfer with minimal propagation delays, making it suitable for high-performance applications.
  • Direction Control: Direction control inputs (DIR) allow for the direction of data flow to be set, enabling either unidirectional or bidirectional data communication as required by the application.
  • Output Enable (OE): The output enable input provides an additional layer of control by allowing the user to disable the outputs, placing them in a high-impedance state to prevent bus contention.
  • Bus Hold: Bus hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, ensuring that the inputs remain at a valid logic level when open.
  • Low Standby Power: The device has been optimized for low power dissipation in standby mode, which is crucial for battery-powered and energy-sensitive applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection circuits safeguard the device against damage from static electricity, ensuring reliability and longevity in harsh environments.

Applications

The 74LVC8T245RHLRG4 is ideal for use in a broad range of applications that require logic level shifting or interfacing, including:

  • Multi-voltage system communication
  • Microcontroller or microprocessor interfacing
  • Data bus transceiving and buffering
  • Signal bridging in mixed-voltage systems
  • Telecommunications and networking equipment

Its small form factor, combined with the robust QFN-20 package, makes the 74LVC8T245RHLRG4 a compact and reliable solution for designers looking to streamline multi-voltage interfaces in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3368 $53.4720
95+ $1.0969 $104.2055
145+ $1.0626 $154.0770
195+ $1.0284 $200.5380
255+ $0.9941 $253.4955
340+ $0.8912 $303.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess