EN
  • EN
  • DE

ADC081C027CIMK

Part No ADC081C027CIMK
Manufacturer Texas Instruments
Catalog Hard To Find
Description ADC081C021/ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1139592-ADC081C027CIMK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC081C027CIMK CAD Model

Description

The ADC081C027CIMK is a precision analog-to-digital converter (ADC) from Texas Instruments that offers a seamless translation of analog signals into digital data. This device is part of TI's extensive range of high-performance integrated circuits designed to cater to a wide array of applications, ranging from simple consumer electronics to complex industrial systems.

Key Features

  • Resolution: The ADC081C027CIMK boasts an 8-bit resolution, providing a fine level of granularity for analog input signals.
  • Sampling Rate: With a maximum sampling rate of 27 kSPS (kilo-samples per second), this ADC is capable of converting analog signals with high fidelity, ensuring minimal lag in dynamic environments.
  • Single-Ended Input: The device features a single-ended input that simplifies the design process for systems that require a straightforward analog input structure.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, making it ideal for battery-operated devices.
  • I2C Interface: The ADC081C027CIMK integrates an I2C-compatible serial interface, which facilitates easy communication with microcontrollers and other digital systems.
  • Automatic Power-Down: It features an automatic power-down mode that significantly reduces power consumption when not actively converting signals.
  • Wide Operating Temperature Range: This device is operational over a broad temperature range, ensuring reliability across diverse environmental conditions.

Applications

The versatile nature of the ADC081C027CIMK makes it suitable for a variety of applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Portable medical instruments
  • Environmental monitoring equipment
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the ADC081C027CIMK is manufactured to high standards of quality and reliability. It is designed to meet the stringent requirements of the most demanding applications, ensuring performance and durability.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Samsung
Lowest to $6.5223
Torex Semiconductor Ltd
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,782 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess