EN
  • EN
  • DE
  • IT

ADC32J42IRGZT

Part No ADC32J42IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 14BIT 50MSPS 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 14
Sampling Rate 50M
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 767765-ADC32J42IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name ADC32J42
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC32J42IRGZT CAD Model

Description

Introducing the ADC32J42IRGZT from Texas Instruments

The ADC32J42IRGZT is a high-performance, low-power, dual-channel analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This cutting-edge component is an ideal choice for a wide range of applications that require precise digital representation of analog signals, such as medical imaging, test and measurement equipment, and wireless communications.

The ADC32J42IRGZT boasts an impressive sampling rate of up to 65 MSPS (mega samples per second), allowing it to accurately capture high-frequency signals. Each of the two channels features a 14-bit resolution, offering fine detail in the digital output and ensuring that even subtle variations in the analog input are faithfully represented in the digital domain.

One of the standout features of this ADC is its JESD204B interface, a high-speed serial interface that simplifies the design of high-speed data converters by reducing the number of digital inputs/outputs between data converters and other devices, such as FPGAs or ASICs. This interface supports lane rates up to 6.25 Gbps, enabling the rapid transfer of digitized data with reduced pin count and board complexity.

Designed with power efficiency in mind, the ADC32J42IRGZT operates with a single 1.8V supply voltage, minimizing power consumption and making it suitable for portable and battery-operated devices. Additionally, it features an integrated noise-shaping requantizer (NSR), which enhances SNR (signal-to-noise ratio) performance in narrowband applications, further extending its utility in communication systems.

The device is housed in a compact 48-pin VQFN (very thin quad flat non-leaded) package, which allows for a small footprint on printed circuit boards, a crucial factor in space-constrained applications. Furthermore, the ADC32J42IRGZT is designed for a wide industrial temperature range, ensuring reliable operation in environments subject to temperature variations.

For engineers and designers looking for a high-speed, dual-channel ADC solution, the ADC32J42IRGZT from Texas Instruments offers an excellent balance of performance, power efficiency, and ease of integration, enabling the development of advanced electronic systems with precision and reliability.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.0709 $60.0709
3+ $49.2890 $147.8670
4+ $47.7487 $190.9948
5+ $46.2084 $231.0420
7+ $44.6682 $312.6774
9+ $40.0473 $360.4257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess