EN
  • EN
  • DE

ADS5474IPFPR

Part No ADS5474IPFPR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 80-HTQFP (12x12)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 80-TQFP Exposed Pad
Case / Package 80-HTQFP (12x12)
Family Name ADS5474
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910856-ADS5474IPFPR
Ultra Librarian 3D Model Ultra Librarian ADS5474IPFPR CAD Model

Description

Product Overview: ADS5474IPFPR from Texas Instruments

The ADS5474IPFPR is a high-performance, 14-bit, 400-MSPS analog-to-digital converter (ADC) that combines exceptional dynamic performance with high-speed data capture capabilities. Developed by Texas Instruments, this ADC is designed to meet the rigorous demands of applications such as wireless communications, test and measurement equipment, and radar systems, where precision and speed are critical.

Key Features

  • High Resolution: With 14-bit resolution, the ADS5474IPFPR offers fine quantization levels, allowing for more precise digital representation of the analog input signal.
  • Fast Sampling Rate: The device supports a high sampling rate of up to 400 MSPS, making it suitable for capturing high-frequency signals without loss of information.
  • Excellent Dynamic Performance: It boasts a superior spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), ensuring the integrity of the signal conversion process.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS5474IPFPR is designed for efficiency, with a modest power consumption that is ideal for power-sensitive applications.
  • Differential Inputs: The ADC features differential inputs which help to reduce common-mode noise and improve the overall signal quality.
  • Integrated Features: It includes an internal voltage reference and a sample-and-hold circuit, which simplifies the design and reduces the number of external components required.

Package and Integration

The ADS5474IPFPR comes in a compact 80-terminal plastic flat pack (PFP) package, which is designed for surface-mount technology (SMT). This packaging makes it well-suited for integration into a variety of electronic systems. Moreover, it is specified for the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

Thanks to its high-speed performance and robust feature set, the ADS5474IPFPR is an ideal ADC solution for a wide range of applications, including:

  • Wireless communication infrastructure
  • Test and measurement systems
  • Imaging systems
  • Radar and satellite communication systems
  • High-speed data acquisition

With the ADS5474IPFPR, Texas Instruments continues its tradition of providing innovative, high-quality components for the electronics industry, ensuring that designers can meet the ever-increasing performance requirements of modern technology.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess