EN
  • EN
  • DE

ADS7828EB

Part No ADS7828EB
Manufacturer Texas Instruments
Catalog Hard To Find
Description ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141887-ADS7828EB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in LED Lighting, Automotive, Avionics, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian ADS7828EB CAD Model

Description

Product Overview: Texas Instruments ADS7828EB

The ADS7828EB, from the reputable semiconductor manufacturer Texas Instruments, is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers exceptional accuracy and resolution for a wide range of applications. This ADC is particularly well-suited for applications requiring a high level of precision in measurement, such as industrial control systems, data acquisition systems, and medical equipment.

The ADS7828EB operates on a single power supply ranging from 2.7V to 5.5V, making it versatile for use in both portable and fixed power environments. Its low power consumption is a significant advantage for battery-operated devices, ensuring longer operation times between charges.

Featuring an 8-channel multiplexer, the ADS7828EB can handle multiple analog inputs, which is essential for systems that monitor several signals simultaneously. This multiplexing capability, coupled with its high-speed I2C-compatible serial interface, allows for efficient data transfer and integration into a variety of microcontroller-based systems.

The ADS7828EB's impressive sampling rate of up to 50kHz ensures timely and accurate data collection, which is critical in dynamic environments where conditions change rapidly. Moreover, its small form factor, available in a 16-pin SSOP (Shrink Small Outline Package), makes it an excellent choice for space-constrained applications.

Texas Instruments has designed the ADS7828EB with several features to enhance performance and ease of use, such as onboard reference and oscillator. The device also includes a programmable power-down feature, which further reduces power consumption when the ADC is not in active conversion mode.

In summary, the ADS7828EB is a reliable and precise ADC solution that offers a blend of performance, power efficiency, and flexibility. It stands as an ideal choice for designers and engineers looking to incorporate high-quality analog-to-digital conversion into their systems without compromising on space or power.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Lowest to $1.4553
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Genesys
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4853 $52.2795
31+ $3.2648 $101.2088
48+ $3.1545 $151.4160
69+ $2.9339 $202.4391
89+ $2.8236 $251.3004
111+ $2.7133 $301.1763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,880 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess