The Texas Instruments ADS7945 is a state-of-the-art, 12-bit, dual-channel, successive approximation register (SAR) analog-to-digital converter (ADC) that combines outstanding performance with low power consumption. This precision ADC is designed for a broad range of applications, from industrial process control to medical imaging systems, where high-speed data acquisition is crucial.
Key Features
- Resolution: 12-bit SAR ADC, ensuring high precision and accuracy in digital representation of analog signals.
- Sampling Rate: Up to 2 MSPS, allowing for high-speed data conversion which is critical for real-time processing applications.
- Dual Channel: Features two independent analog channels, offering flexibility for simultaneous sampling of different signals.
- Low Power Consumption: Ideal for battery-powered and portable applications, with a typical power consumption of only 15.5 mW at full speed.
- Interface: SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
- Input Range: Wide input range with a variety of reference options, accommodating a broad spectrum of signal amplitudes.
- Package: Available in a compact QFN-16 package, minimizing board space and simplifying PCB design.
Applications
The ADS7945 is versatile and can be used in multiple applications, including:
- Industrial automation and process control
- Battery-powered equipment
- Data acquisition systems
- Medical imaging
- Communications equipment
Technical Specifications
Parameter
Value
Resolution
12 bits
Number of Channels
2
Sampling Rate
Up to 2 MSPS
Interface
SPI
Power Consumption
15.5 mW (typical)
Package
QFN-16
For engineers and designers looking for an ADC that offers high-speed performance without compromising on power efficiency, the Texas Instruments ADS7945 represents an optimal solution that can meet a wide array of system requirements.