EN
  • EN
  • DE
  • IT

ALS112A

Part No ALS112A
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 713494-ALS112A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALS112A CAD Model

Description

The Texas Instruments ALS112A is a high-performance, precision analog light sensor that offers exceptional light sensing capabilities with a wide dynamic range. Designed for a variety of applications, from consumer electronics to industrial automation, the ALS112A provides reliable and accurate light intensity measurements in a compact, surface-mount package.

Key Features

  • High Sensitivity: The ALS112A is sensitive to a broad spectrum of light wavelengths, making it capable of detecting light across various conditions and sources, including LED, fluorescent, and natural sunlight.
  • Wide Dynamic Range: With its wide dynamic range, the ALS112A can measure light intensity from very low levels to bright sunlight, enabling consistent performance in diverse lighting environments.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for battery-powered applications where energy efficiency is crucial.
  • Linear Output: The analog output of the ALS112A is linearly proportional to the light intensity, simplifying the integration with analog-to-digital converters and microcontroller units (MCUs).
  • Compact Form Factor: The small surface-mount package allows for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the Texas Instruments ALS112A makes it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Consumer electronics
  • Lighting control systems
  • Industrial sensors and controls
  • Automotive interior lighting
  • Outdoor lighting and signage

Technical Specifications

The ALS112A operates over a temperature range of -40°C to +85°C, ensuring consistent performance under extreme conditions. It requires a supply voltage ranging from 2.7V to 5.5V, accommodating a variety of power supply designs. The sensor's fast response time allows it to quickly adapt to changing light conditions, providing real-time data for dynamic lighting adjustments.

Conclusion

The Texas Instruments ALS112A is an advanced analog light sensor that combines high sensitivity, a wide dynamic range, and low power consumption in a compact package. It is an ideal choice for developers looking to incorporate light sensing capabilities into their applications with ease and precision.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2886 $51.4430
12+ $8.4420 $101.3040
19+ $8.1782 $155.3858
26+ $7.9144 $205.7744
33+ $7.6505 $252.4665
44+ $6.8591 $301.8004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess