EN
  • EN
  • DE

AM3354BZCZA60

Part No AM3354BZCZA60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 600MHZ 324NFBGA  /  ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tube
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features Cryptography, Random Number Generator
Package / Case 324-LFBGA
Supplier Device Package 324-NFBGA (15x15)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Base Product Number AM3354
Other Names AM3354BZCZA60,296-42899-5,-296-42899-5
Standard Package 126
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261822-AM3354BZCZA60
Ultra Librarian 3D Model Ultra Librarian AM3354BZCZA60 CAD Model

Description

Product Overview: AM3354BZCZA60 by Texas Instruments

The AM3354BZCZA60 is a high-performance microprocessor from Texas Instruments, designed to cater to a wide array of industrial, consumer, and enterprise applications. This product is part of the Sitara™ processor family, which is renowned for its integration of the ARM Cortex-A8 core, enabling users to leverage the benefits of an advanced architecture for efficient processing and control tasks.

At the heart of the AM3354BZCZA60 is a powerful ARM Cortex-A8 processor that operates at a frequency of up to 1 GHz. This core is equipped with a NEON SIMD coprocessor and a 256 KB L2 cache, which significantly boosts the processing capabilities for multimedia and graphics-intensive applications. Additionally, the microprocessor includes a SGX530 3D graphics engine, providing robust support for 3D graphics acceleration, essential for modern user interfaces and gaming applications.

The device is designed with a variety of integrated peripherals that enhance its functionality and ease of use. These include a dual EMIF (Enhanced Memory Interface), CAN (Controller Area Network) ports, multiple UARTs (Universal Asynchronous Receiver/Transmitters), I2C modules, and SPI (Serial Peripheral Interface) ports. These interfaces allow for flexible connections with a range of external devices and systems, making the AM3354BZCZA60 a versatile solution for system designers.

For connectivity, the AM3354BZCZA60 supports Ethernet 10/100/1000 with an integrated MAC, enabling high-speed network connections, which are crucial for connected applications and IoT (Internet of Things) devices. Furthermore, the processor's industrial temperature range makes it suitable for deployment in harsh environments, ensuring reliable performance under extreme conditions.

Security is a critical aspect of modern electronics, and the AM3354BZCZA60 addresses this with its cryptographic acceleration and secure boot options. This ensures data protection and secure firmware updates, providing peace of mind for applications where data integrity and security are paramount.

In summary, the AM3354BZCZA60 by Texas Instruments is a versatile and powerful microprocessor that combines high processing power, advanced graphics capabilities, and a suite of integrated peripherals. It is an ideal choice for developers looking to create sophisticated and reliable systems in industrial, consumer, or enterprise environments.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9258 $74.7774
5+ $20.4519 $102.2595
8+ $19.8128 $158.5024
11+ $19.1737 $210.9107
14+ $18.5346 $259.4844
19+ $16.6172 $315.7268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,091 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess