EN
  • EN
  • DE

AMC1210IRHATG4

Part No AMC1210IRHATG4
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC FILTER DIGITAL 40VQFN / Digital Filter IC Digital Order 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Texas Instruments
Package Tape & Reel
Filter Type Digital
Number of Filters 4
Voltage - Supply 2.4V ~ 5.5V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number AMC1210
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337412-AMC1210IRHATG4
Ultra Librarian 3D Model Ultra Librarian AMC1210IRHATG4 CAD Model

Description

AMC1210IRHATG4 - Texas Instruments

The AMC1210IRHATG4 is a high-performance, precision isolation amplifier designed and manufactured by Texas Instruments. This component is specifically engineered to offer a robust solution for applications that require signal isolation, particularly in industrial and instrumentation settings. The device is equipped with a unique architecture that allows it to provide both high accuracy and high isolation levels simultaneously.

Key Features:

  • Isolation Performance: The AMC1210IRHATG4 offers reinforced galvanic isolation up to 4kV peak, which is essential for protecting sensitive circuits from high voltage transients and common-mode voltage.
  • High Precision: With its high-precision data acquisition system, the device ensures accurate signal conversion, making it ideal for critical measurements and control systems.
  • Differential Inputs: It features differential inputs that are optimized for direct connection to shunt resistors or other low-level signal sources, enhancing the signal-to-noise ratio and reducing the influence of external noise.
  • Integrated Digital Filter: An integrated digital filter simplifies system design by reducing the need for external components and minimizing signal processing requirements on the host microcontroller.
  • Wide Temperature Range: The device operates reliably over an extended industrial temperature range, making it suitable for harsh environments.

Applications:

The AMC1210IRHATG4 is versatile and can be used in a variety of applications, including:

  • Motor control systems
  • Power monitoring and management
  • Industrial automation and process control
  • Renewable energy systems
  • Test and measurement equipment

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The AMC1210IRHATG4 is no exception, as it is built to meet the stringent requirements of industrial applications. It comes in a compact, surface-mount package that is RoHS compliant and designed for easy integration into a wide range of electronic systems.

With its superior isolation capabilities, precision measurement attributes, and robust design, the AMC1210IRHATG4 from Texas Instruments stands out as a top choice for professionals seeking a reliable isolation amplifier for their demanding applications.

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $24.8750
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $13.0565
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493
Linear Technology
IC FILTER LP RC 4TH ORDER 16SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4213 $53.0556
28+ $3.6278 $101.5784
43+ $3.5144 $151.1192
59+ $3.4010 $200.6590
77+ $3.2877 $253.1529
102+ $2.9476 $300.6552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,385 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess