EN
  • EN
  • DE

BQ20Z95EVM-001

Part No BQ20Z95EVM-001
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ20Z95-001
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Features bq20z95, bq29412 Battery Charger Power Management Evaluation Board
Manufacturer Texas Instruments
Series Impedance Track™
Package Box
Family Name BQ20Z95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-30731, BQ20Z95EVM-001-ND, BQ20Z95EVM001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913426-BQ20Z95EVM-001
Ultra Librarian 3D Model Ultra Librarian BQ20Z95EVM-001 CAD Model

Description

Introducing the BQ20Z95EVM-001 Evaluation Module from Texas Instruments

The BQ20Z95EVM-001 is a state-of-the-art evaluation module designed by Texas Instruments to facilitate the testing and development of battery management solutions using the BQ20Z95 SBS-compliant gas gauge and protection integrated circuit. This evaluation module is an essential tool for engineers and designers who are looking to create advanced battery management systems for portable devices such as laptops, smartphones, and other smart technology that relies on lithium-ion or lithium-polymer batteries.

Key Features of BQ20Z95EVM-001

  • Accurate Gas Gauging: The BQ20Z95EVM-001 offers high-precision gas gauging that enables users to monitor the energy flow, state-of-charge (SOC), and state-of-health (SOH) of their battery packs.
  • Impedance Track™ Technology: Equipped with TI's proprietary Impedance Track™ algorithm, the evaluation module provides accurate battery capacity measurement regardless of battery aging, temperature, or discharge rate.
  • Protection Features: The module includes an array of safety features such as overvoltage, undervoltage, overcurrent, and short circuit protection, ensuring the longevity and reliability of the battery pack.
  • Easy-to-Use Interface: The BQ20Z95EVM-001 connects to a PC via USB, allowing for straightforward interfacing with evaluation software for data logging, performance analysis, and parameter adjustments.
  • Flexible Configuration: It supports a wide range of battery configurations and chemistries, making it a versatile tool for a variety of applications.

Application Potential

With its robust feature set, the BQ20Z95EVM-001 is an excellent choice for developers working on battery-powered applications across a spectrum of industries. Whether it's for consumer electronics, medical devices, or industrial equipment, this evaluation module offers the precision and reliability needed to optimize battery performance and ensure user safety.

Get Started with BQ20Z95EVM-001

To begin using the BQ20Z95EVM-001, simply connect it to your battery pack, and interface with the accompanying software provided by Texas Instruments. The intuitive GUI will guide you through the setup process, allowing you to quickly start experimenting with and fine-tuning your battery management system designs.

Overall, the BQ20Z95EVM-001 from Texas Instruments represents a comprehensive solution for battery management system development, offering unmatched accuracy, flexibility, and protection for your next-generation portable devices.

You May Also Be Interested in

Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess