EN
  • EN
  • DE
  • IT

BQ24168YFFT

Part No BQ24168YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRG MGMT LI-ION 49DSBGA / Switching Battery Charger Li-Ion/Li-Pol 2500mA 3.5V to 4.44V 49-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2.5A
Battery Pack Voltage 3.7V
Voltage Supply MAX 6V
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 49-UFBGA, DSBGA
Manufacturer Package 49-DSBGA (2.8x2.8)
Win Source Part Number 770309-BQ24168YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24168
Introduction Date December 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24168YFFT CAD Model

Description

Product Overview: Texas Instruments BQ24168YFFT

The Texas Instruments BQ24168YFFT is a state-of-the-art, integrated switch-mode battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries used in a wide range of portable applications. Its compact form factor and advanced feature set enable designers to create efficient, robust charging solutions for small, portable electronics.

Key Features

  • Charge Voltage: The BQ24168YFFT supports programmable charging with a high accuracy voltage regulation system, ensuring the longevity and safety of the battery.
  • Charge Current: It provides a flexible and programmable charge current up to 2.5A, allowing for rapid charging of the battery.
  • Power Path Management: With its integrated power path management, the device allows the system to be powered from the USB port or the adapter while simultaneously charging the battery, optimizing usage for the end-user.
  • Thermal Regulation: The device includes a thermal regulation feature that reduces charge current when the internal temperature exceeds a preset threshold, ensuring device safety under high-power or high-temperature conditions.
  • High Integration: The BQ24168YFFT integrates internal power FETs and current sensors, reducing the total component count and simplifying the overall design.

Applications

Designed for versatility, the BQ24168YFFT is ideal for a range of applications including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Devices
  • Wearable Technology
  • Other Portable Equipment Requiring Battery Charging

Technical Specifications

The BQ24168YFFT operates within an input voltage range of 4.5V to 6.5V and is available in a compact 20-bump, 2.50 mm x 2.50 mm wafer chip scale package (WCSP), making it suitable for space-constrained applications. It also includes various safety features like over-voltage protection, over-current protection, and battery temperature monitoring to ensure reliable operation.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their Texas Instruments sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG SUPERCAP 24QFN
Lowest to $29.4887
Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Need more? Email Us
Maxim Integrated
Lowest to $12.4302
Texas Instruments
IC BATT CHG LI-ION 1CELL 10WSON
Lowest to $2.8738
Analog Devices Inc.
IC BAT CHG MULTCHEM 3-4CL 28SSOP
Lowest to $5.3620
Analog Devices Inc.
Lowest to $11.9127
Renesas Electronics America
IC BATT CHG LI-ION 2-4CELL 28QFN
Lowest to $10.8352
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $4.0148
Analog Devices Inc.
IC BAT CHG MULT-CHEM 1CL D2PAK-7
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0957 $60.9570
23+ $5.0016 $115.0368
35+ $4.8453 $169.5855
48+ $4.6890 $225.0720
62+ $4.5328 $281.0336
83+ $4.0638 $337.2954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess