BQ24630RGER Battery Charger Controller
The BQ24630RGER is a highly efficient, synchronous buck charge controller designed for charging lithium-based battery packs. It offers precise control and reliable operation, making it ideal for various applications requiring efficient battery management.
- Applications:
- Renewable energy storage systems
- Electric vehicles and e-bikes charging
- Lithium-ion battery packs
- Telecommunication backup systems
- Features and Benefits:
- Wide input voltage range: 5V to 28V, enhancing compatibility with diverse power sources.
- Programmable charging current to accommodate various battery capacities.
- Integrated power MOSFETs, reducing external component requirements.
- High efficiency up to 95%, maximizing battery life and reducing heat generation.
- Additional Details:
- Package: VQFN-20
- Operating temperature range: -40°C to +85°C
- Manufacturer: Texas Instruments