EN
  • EN
  • DE

BQ24780SRUYT

Part No BQ24780SRUYT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT MGMT LI+ 1-4CELL 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Voltage, Short Circuit
Voltage Supply MAX 24V
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-WQFN (4x4)
Win Source Part Number 759658-BQ24780SRUYT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BQ24780
Introduction Date April 23, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian BQ24780SRUYT CAD Model

Description

The BQ24780SRUYT is a state-of-the-art integrated battery charge controller from Texas Instruments, designed to cater to the power management needs of modern electronic devices. This highly efficient and versatile IC is ideal for a wide range of applications, including notebooks, tablets, and other portable electronics that require reliable and fast battery charging.

Key Features

  • Advanced Charging Algorithm: The BQ24780SRUYT features an adaptive charging algorithm that maximizes efficiency and battery life. It dynamically adjusts the charging rate based on the battery's condition and the power source's capability.
  • Wide Input Voltage Range: This IC supports a broad input voltage range, making it suitable for use with various power adapters, including those with higher voltage outputs.
  • High Accuracy Voltage and Current Regulation: The device ensures precise control over the charging process, with accurate voltage and current regulation to protect the battery and extend its lifespan.
  • Multiple Safety Features: It incorporates numerous safety measures, such as over-voltage, over-current, and thermal protection, to safeguard both the battery and the host device from potential damage.
  • System Integration: With a compact QFN package, the BQ24780SRUYT is designed for seamless integration into system designs, providing a space-efficient solution without sacrificing performance.

Technical Specifications

Parameter Value Input Voltage Range 4.5V to 24V Charge Current Regulation Accuracy ±1% Battery Voltage Regulation Accuracy ±0.5% Package Type 20-pin QFN Operating Temperature Range -40°C to +85°C

The BQ24780SRUYT from Texas Instruments is not just a battery charger; it's a comprehensive power management solution that ensures the efficiency, safety, and longevity of the battery in your electronic device. Its advanced features and robust design make it an indispensable component for any high-performance portable system.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1437 $53.8681
30+ $3.3999 $101.9970
46+ $3.2937 $151.5102
63+ $3.1874 $200.8062
82+ $3.0812 $252.6584
109+ $2.7625 $301.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess