EN
  • EN
  • DE

BQ25672RQMR

Part No BQ25672RQMR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CONTROLLED, 1- TO 4-CELL, 3-A  /  Charger IC Lithium Ion/Polymer 29-VQFN-HR (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 4
Current - Charging Constant
Programmable Features Current, Voltage
Fault Protection Over Current, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 18.8V (Max)
Voltage - Supply (Max) 24V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 29-VFQFN
Supplier Device Package 29-VQFN-HR (4x4)
Other Names 296-BQ25672RQMRCT,296-BQ25672RQMRTR,296-BQ25672RQMRDKR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254061-BQ25672RQMR
Ultra Librarian 3D Model Ultra Librarian BQ25672RQMR CAD Model

Description

The BQ25672RQMR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This highly efficient battery charge management IC is specifically designed to cater to a wide range of portable applications. It is part of Texas Instruments' extensive portfolio of battery management products that offer superior performance, durability, and energy efficiency.

Key Features

  • High-Efficiency Charging: The BQ25672RQMR boasts an impressive high-efficiency battery charging capability, which is optimized for a variety of battery chemistries and can extend battery life.
  • Advanced Power Path Management: This feature ensures that the system can operate seamlessly even when the battery is being charged, providing a constant and reliable power supply to the device.
  • Programmable Charging Parameters: Users can program various charging parameters such as current, voltage, and termination thresholds, allowing for a customizable and optimized charging experience for different battery sizes and types.
  • Multiple Protection Features: The BQ25672RQMR includes a suite of safety features, such as thermal regulation, input over-voltage protection, and battery temperature monitoring, ensuring safe operation under various conditions.
  • I2C Interface: The device comes with an I2C interface that allows for communication and control between the IC and the host processor, enabling smart charge management.

Applications

The versatility of the BQ25672RQMR makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Wireless Speakers and Headphones
  • Handheld Gaming Devices

Technical Specifications

The BQ25672RQMR operates over a wide input voltage range and is available in a compact, thermally enhanced package. Its technical specifications include:

  • Input Voltage Range: 3.9V to 17V
  • Charge Current: Programmable up to 5A
  • Battery Voltage: Supports up to 4.65V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 24-pin VQFN (RQM)

With its combination of high efficiency, advanced features, and broad application potential, the BQ25672RQMR from Texas Instruments represents a premier solution for modern battery charging requirements.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
IC BATT CHG LI-ION 1CELL 8VSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1028 $53.3364
30+ $3.3664 $100.9920
46+ $3.2612 $150.0152
64+ $3.1560 $201.9840
82+ $3.0508 $250.1656
110+ $2.7352 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess