EN
  • EN
  • DE

BQ29312ARTHRG4

Part No BQ29312ARTHRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description FOUR-CELL LITHIUM-ION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN Exposed Pad (4x4)
Win Source Part Number 1154268-BQ29312ARTHRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ29312A
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ29312ARTHRG4 CAD Model

Description

The BQ29312ARTHRG4 is a highly sophisticated integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global semiconductor company known for its innovative and reliable products. This advanced IC is specifically engineered for battery protection in single-cell and multicell battery packs, playing a crucial role in managing and maintaining the safety and efficiency of battery-operated devices.

Key Features

  • Voltage Monitoring: The BQ29312ARTHRG4 is equipped with precision voltage monitoring capabilities, ensuring that each cell within a battery pack is kept within safe operating limits.
  • Charge and Discharge Control: This IC includes features to control both charge and discharge functions, providing comprehensive protection against overcharging and over-discharging scenarios.
  • High-Accuracy Current Sensing: With its high-accuracy current sensing feature, the device can detect overcurrent conditions, helping to prevent potential damage to the battery pack and the host device.
  • Thermal Protection: The inclusion of thermal protection mechanisms guards against overheating, which is critical for maintaining battery integrity and longevity.
  • Cell Balancing: The BQ29312ARTHRG4 supports cell balancing, which is essential for multicell battery packs to ensure that all cells are equally charged, thereby maximizing performance and lifespan.

Applications

The versatility of the BQ29312ARTHRG4 makes it suitable for a wide range of applications, including:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Power tools and handheld equipment
  • Medical devices requiring reliable battery management
  • Electric vehicles and e-bikes for efficient battery utilization
  • Energy storage systems that demand precise battery monitoring

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The BQ29312ARTHRG4 is no exception, as it is built to meet high industry standards, ensuring robust performance in a variety of challenging environments. Its advanced protection features and precise monitoring capabilities make it an ideal choice for designers who require a dependable battery management solution.

You May Also Be Interested in

TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Silergy Corp
nan
Lowest to $0.9314
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6812 $51.1308
22+ $4.6615 $102.5530
34+ $4.5159 $153.5406
46+ $4.3702 $201.0292
60+ $4.2245 $253.4700
80+ $3.7875 $303.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess