EN
  • EN
  • DE
  • IT

BQ7694000DBTR

Part No BQ7694000DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Battery Monitoring/Battery Balancer Li-Ion/Li-FePO4 44-Pin TSSOP T/R / IC BATT MGMT LI-ION AFE 44TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 9 to 15
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TSSOP
Win Source Part Number 1024181-BQ7694000DBTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BQ76940
Introduction Date April 29, 2017
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian BQ7694000DBTR CAD Model

Description

Texas Instruments BQ7694000DBTR Battery Monitor IC

The Texas Instruments BQ7694000DBTR is a sophisticated battery monitor integrated circuit (IC) designed to cater to the needs of energy storage solutions that require precise battery management. This high-accuracy IC is an essential component for managing rechargeable battery packs, ensuring efficiency, safety, and longevity of lithium-ion and other types of rechargeable batteries.

With its advanced features, the BQ7694000DBTR can monitor cell voltages, battery temperature, and current, providing a comprehensive solution for battery protection and management. The device supports a series of 3 to 15 Li-Ion cells, making it versatile for various applications ranging from portable electronics to larger-scale energy storage systems.

Key Features:

  • Voltage Monitoring: Precise monitoring of each cell in a battery pack ensures balanced charging and discharging, which is crucial for maintaining the health and efficiency of the battery. The BQ7694000DBTR offers high-accuracy voltage measurement which is essential for detecting overvoltage, undervoltage, and other abnormal conditions.
  • Temperature Monitoring: Temperature sensors within the IC help prevent overheating by monitoring the battery temperature in real-time, triggering protective measures when necessary.
  • Current Sensing: The device includes an integrated current sensing function that measures the charge and discharge currents, providing data for calculating the state of charge (SOC) and protecting against overcurrent conditions.
  • Protection Features: It incorporates a range of safety features, including short-circuit detection, overcharge and overdischarge protection, and cell balancing, which are critical for maintaining battery integrity and preventing hazardous situations.
  • Communication Interface: The BQ7694000DBTR is equipped with an I2C interface for communication with a microcontroller, allowing for easy integration into battery management systems (BMS).

The device is supplied in a 30-pin TSSOP (DBT) package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make the BQ7694000DBTR an ideal choice for developers and engineers looking to create reliable and high-performance battery-powered systems.

You May Also Be Interested in

Renesas Electronics America
IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Need more? Email Us
Texas Instruments
IC BATT OV PROT LI-ION 8WSON / Overvoltage Protection Device Li-Ion Pack -0.3V to 30V 8-Pin WSON EP T/R
Lowest to $0.7302
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Texas Instruments
IC BATT PROT 2-4CELL LIION 8WSON / Overvoltage Protection Device Li-Ion -0.3V to 30V 8-Pin WSON EP T/R
Lowest to $1.0732
Analog Devices Inc.
IC BAT LIFEPO4/LI-ION 1-9C 28QFN / Battery Battery Monitor IC LiFePO4/Li-ion 28-QFN (4x5)
Lowest to $89.9905

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1010 $56.4040
9+ $11.5701 $104.1309
14+ $11.2085 $156.9190
19+ $10.8470 $206.0930
24+ $10.4854 $251.6496
32+ $9.4007 $300.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess