EN
  • EN
  • DE

CC2564MODACMOG

Part No CC2564MODACMOG
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description RX TXRX MOD BLUETOOTH CHIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 33-SMD Module
Family Name CC2564
MSL Level 3 (168 Hours)
REACH Status REACH info available upon request
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 296-44311, -296-44311-ND, CC2564MODACMOG-ND
Quantity per package 216
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866007-CC2564MODACMOG
Ultra Librarian 3D Model Ultra Librarian CC2564MODACMOG CAD Model

Description

Introducing the CC2564MODACMOG from Texas Instruments

The CC2564MODACMOG is a highly integrated Bluetooth and Dual-Mode controller module from Texas Instruments (TI), a global semiconductor company that designs and manufactures embedded processors and analog ICs. This powerful module is designed to provide a comprehensive solution for wireless communication in a wide range of applications, including industrial, automotive, and consumer electronics.

Seamless Connectivity and Advanced Features

At the heart of the CC2564MODACMOG module lies Texas Instruments' advanced Bluetooth technology that supports both Bluetooth Basic Rate/Enhanced Data Rate (BR/EDR) and Bluetooth Low Energy (BLE) protocols. This dual-mode capability ensures seamless connectivity with a variety of devices, including smartphones, tablets, and other Bluetooth-enabled products.

The module boasts an excellent RF performance with a high receiver sensitivity and extended range, making it suitable for applications where reliable wireless communication is critical. It also features an onboard antenna, which simplifies the design process and reduces the time to market for developers.

Efficient Power Management and Easy Integration

Designed with power efficiency in mind, the CC2564MODACMOG is optimized for low-power consumption, which is essential for battery-powered devices. It incorporates power-saving modes such as sniff, park, and hold modes, which help in extending the battery life of the end product.

Integrating the CC2564MODACMOG into your design is made easy thanks to its compact form factor and the availability of comprehensive development tools and software stacks provided by Texas Instruments. The module is also certified and comes with regulatory approvals, reducing the compliance burden and further accelerating the development process.

Robust and Reliable Performance

TI's CC2564MODACMOG module is engineered to deliver robust and reliable wireless communication performance. It operates in the industrial temperature range, making it suitable for operation in harsh environments. The module's quality and longevity are backed by Texas Instruments' reputation for producing high-quality, durable components.

In summary, the CC2564MODACMOG from Texas Instruments is an excellent choice for developers looking to integrate Bluetooth functionality into their products with minimal effort and maximum reliability. Its dual-mode support, power efficiency, and ease of integration make it a versatile and powerful component in the wireless communication landscape.

You May Also Be Interested in

Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $3.3406
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $4.1563
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3732 $70.7464
4+ $33.1344 $132.5376
5+ $32.0150 $160.0750
7+ $29.7762 $208.4334
9+ $28.6568 $257.9112
11+ $27.5374 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,885 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess