EN
  • EN
  • DE

CC3200R1M2RGC

Part No CC3200R1M2RGC
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 64-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) 54Mbps
Power - Output 18.3dBm
Sensitivity -95.7dBm
Memory Size 256kB RAM, 64kB ROM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 27
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 53mA to 59mA
Current - Transmitting 53mA to 59mA
Temperature Range - Operating -40°C to 85°C
Dimension 64-VFQFN Exposed Pad
Win Source Part Number 1028067-CC3200R1M2RGC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC3200R1M2RGC CAD Model

Description

The Texas Instruments CC3200R1M2RGC is a Radio Frequency (RF) System on a Chip (SoC) that combines a 32-bit Arm Cortex-M4 microcontroller with a Wi-Fi 802.11b/g/n transceiver. It is a low-cost, low-power device that is ideal for a wide range of Internet of Things (IoT) applications, including smart home devices, industrial automation, and wearable electronics.

The CC3200R1M2RGC features a 200 MHz Arm Cortex-M4 microcontroller with 256 KB of RAM and 1 MB of flash memory. It also includes a number of peripherals, such as a GPIO controller, UART, I2C, SPI, and ADC. The Wi-Fi transceiver supports MIMO technology and delivers data rates up to 72 Mbps.

The CC3200R1M2RGC is pre-loaded with the SimpleLink Wi-Fi CC3200 SDK, which provides a complete software development environment for developing and debugging Wi-Fi applications. The SDK includes a number of libraries and examples that can be used to get started quickly with developing Wi-Fi applications.

The CC3200R1M2RGC is a highly versatile device that can be used to develop a wide range of IoT applications. Here are a few examples:

Smart home devices: The CC3200R1M2RGC can be used to develop smart home devices such as smart thermostats, smart light bulbs, and smart locks. These devices can be controlled remotely using a smartphone app or other device. Industrial automation: The CC3200R1M2RGC can be used to develop industrial automation devices such as sensors, actuators, and controllers. These devices can be used to monitor and control industrial processes. Wearable electronics: The CC3200R1M2RGC can be used to develop wearable electronics such as smart watches and fitness trackers. These devices can be used to track the user's health and fitness data, and to provide them with notifications and other information. The CC3200R1M2RGC is a powerful and versatile device that is ideal for developing a wide range of IoT applications. It is a low-cost, low-power device with a comprehensive set of features, making it a great choice for both beginners and experienced developers.

Here are some additional features and benefits of the CC3200R1M2RGC:

It is a highly integrated device that includes all of the necessary components for developing Wi-Fi applications, such as the microcontroller, RF transceiver, and power management circuitry. This makes it easy to get started with developing Wi-Fi applications, and it reduces the size and complexity of the overall system. It is a low-power device that consumes very little power in both active and sleep modes. This makes it ideal for battery-powered applications. It is a secure device that includes a number of security features, such as hardware cryptography and secure boot. This helps to protect devices from unauthorized access and malicious attacks. It is a well-supported device with a large community of developers. There are a number of resources available online, such as tutorials, examples, and forums, to help developers get started with the CC3200R1M2RGC. Overall, the CC3200R1M2RGC is a powerful and versatile RF SoC that is ideal for developing a wide range of IoT applications. It is a low-cost, low-power device with a comprehensive set of features, making it a great choice for both beginners and experienced developers.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6010 $58.8030
7+ $16.0829 $112.5803
10+ $15.5803 $155.8030
14+ $15.0777 $211.0878
18+ $14.5751 $262.3518
23+ $13.0674 $300.5502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess