EN
  • EN
  • DE

CD40107BPW

Part No CD40107BPW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND OD 2CH 2-INP 8TSSOP / NAND Gate IC 2 Channel Open Drain 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 4000B
Package Tube
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 4 µA
Current - Output High, Low -, 68mA
Logic Level - Low 1.5V ~ 4V
Logic Level - High 3.5V ~ 11V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 8-TSSOP
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Base Product Number CD40107
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD40107BPWG4-ND,296-32858-5,CD40107BPWE4,CD40107BPWE4-ND,CD40107BPW-ND,CD40107BPWG4
Standard Package 150
Win Source Part Number 1038512-CD40107BPW
Ultra Librarian 3D Model Ultra Librarian CD40107BPW CAD Model

Description

Product Overview: Texas Instruments CD40107BPW

The CD40107BPW is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular IC is part of the 4000 series CMOS logic family and offers dual 2-input NAND gates with a unique feature set that makes it suitable for a wide range of applications in electronics.

Key Features

  • Dual 2-Input NAND Gates: The CD40107BPW contains two independent NAND gates, allowing for versatile logic configurations and complex circuit designs.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 18V, providing flexibility for use in various systems with different power requirements.
  • High Output Current: This IC can sink or source up to 25mA at its outputs, making it capable of driving LEDs, relays, and other peripherals directly.
  • Standardized Pin Configuration: The device comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is compatible with standard breadboards and PCB layouts, simplifying the prototyping and design process.
  • Low Power Consumption: As part of the CMOS family, the CD40107BPW boasts low power dissipation, which is crucial for battery-powered and energy-efficient applications.

Potential Applications

The CD40107BPW is versatile enough to be used in various electronic circuits, including:

  • Logic gates and digital circuits
  • Signal processing
  • Control systems
  • LED drivers
  • Alarm systems
  • Timing circuits

Reliability and Quality Assurance

Texas Instruments is known for its commitment to quality and reliability. The CD40107BPW is no exception, as it is manufactured to meet high standards, ensuring stable performance and longevity in your electronic projects. With its robust construction and proven design, this IC is a reliable choice for both hobbyists and professional engineers alike.

In summary, the Texas Instruments CD40107BPW is a versatile and reliable component that offers the functionality of dual 2-input NAND gates with high output current capability. Its wide operating voltage range and low power consumption make it an excellent choice for a broad array of applications, from simple logic circuits to more complex electronic systems.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess