EN
  • EN
  • DE

CD4052BM96G3

Part No CD4052BM96G3
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC  /  2 Circuit IC Switch 4:1 240Ohm 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 240Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 20V
Voltage - Supply, Dual (V±) ±2.5V ~ 9V
-3db Bandwidth 25MHz
Channel Capacitance (CS(off), CD(off)) 0.2pF, 18pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -40dB @ 10MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-31506-2,296-31506-1,CD4052BM96G3-ND,2156-CD4052BM96G3,TEXTISCD4052BM96G3,296-31506-6
Standard Package 2,500
Win Source Part Number 959345-CD4052BM96G3
Ultra Librarian 3D Model Ultra Librarian CD4052BM96G3 CAD Model

Description

Product Overview: CD4052BM96G3

The CD4052BM96G3 is a highly versatile analog multiplexer/demultiplexer from Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of the CD4000 series, renowned for its robust performance and wide applicability across various electronic applications. The device features two independent four-channel multiplexers with common select logic, which allows for the routing of analog or digital signals to multiple destinations within a circuit.

Key Features

  • Dual 4-Channel Multiplexing: The CD4052BM96G3 can handle two sets of four channels, enabling the user to switch between different signal paths efficiently.
  • Wide Voltage Range: With an operational voltage range from 3V to 18V, this component is suitable for a variety of logic levels and can be integrated into both low and high voltage systems.
  • Low ON Resistance: The low ON resistance of the switch ensures minimal signal loss and distortion, making it ideal for precision analog signal handling.
  • Binary Address Decoding: The selection of the desired channel is made easy through binary address decoding, which simplifies the interface with microcontrollers or other digital logic.
  • Versatility: The CD4052BM96G3 is suitable for use in analog multiplexing/demultiplexing, signal gating, and as a function generator.

Applications

The versatility of the CD4052BM96G3 allows it to be used in a wide range of applications, including:

  • Reconfigurable signal routing
  • Data acquisition systems
  • Analog-to-digital conversion
  • Communication systems
  • Audio and video switching

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD4052BM96G3 is manufactured with this commitment in mind, ensuring reliability and performance consistency. It is available in a SOIC-16 package, which is widely used in the industry and compatible with standard PCB layouts.

Whether you are designing a complex data acquisition system or a simple signal routing solution, the CD4052BM96G3 from Texas Instruments provides the flexibility, reliability, and performance needed for your application.

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
750+ $0.1336 $100.2000
1,165+ $0.1291 $150.4015
1,670+ $0.1200 $200.4000
2,165+ $0.1155 $250.0575
2,705+ $0.1110 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,110 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess