EN
  • EN
  • DE

CD4516BPW

Part No CD4516BPW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC PRESET BIN UP/DN CONV 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Binary Counter Element Bit Positive Edge 16-TSSOP
Manufacturer Texas Instruments
Series 4000B
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name CD4516
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-CD4516BPW, CD4516BPWE4, 296-32924-5, CD4516BPWE4-ND, CD4516BPWG4-ND, CD4516BPW-ND, 296-32924-5-ND, CD4516BPWG4
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866120-CD4516BPW
Ultra Librarian 3D Model Ultra Librarian CD4516BPW CAD Model

Description

Product Overview: Texas Instruments CD4516BPW

The CD4516BPW is a high-performance CMOS Presettable Up/Down Counter manufactured by Texas Instruments, a global leader in semiconductor design and production. This versatile integrated circuit is designed to cater to a wide array of applications that require reliable and precise counting operations. The CD4516BPW is part of the 4000 series of logic ICs, known for their robustness and compatibility with a range of electronic components.

This presettable counter features a 4-bit binary up/down count operation, which makes it an ideal choice for applications involving bidirectional counting, such as digital clocks, frequency dividers, and numerical displays. The device is capable of working with both synchronous and asynchronous reset functions, providing designers with flexibility in system design and simplifying the implementation of complex counting sequences.

Key Features:

  • Binary Counting: The CD4516BPW can perform precise 4-bit binary counting in both up and down modes, suitable for a variety of digital applications.
  • Presettable Count: Users can preset the count to a desired value using the parallel load feature, enabling quick initialization or alteration of the count sequence.
  • Dual Mode Operation: The counter supports both up and down counting, offering versatility in control and measurement systems.
  • Asynchronous Reset: The inclusion of an asynchronous reset input allows the counter to be quickly reset to zero, regardless of the clock state.
  • Synchronous Reset: For applications requiring precise timing, the synchronous reset feature ensures that the counter is reset on the next clock pulse.
  • Output Carry and Borrow: Dedicated carry-out and borrow-out signals are provided for cascading multiple counters, facilitating the creation of extended counting ranges.

Package and Quality:

The CD4516BPW comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is well-suited for space-constrained applications. The device is manufactured under Texas Instruments' stringent quality control standards, ensuring high reliability and performance consistency across various operating conditions.

Whether you're designing consumer electronics, industrial timers, or sophisticated control systems, the Texas Instruments CD4516BPW Presettable Up/Down Counter offers a compact, efficient, and flexible solution for your counting needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2969 $50.4730
360+ $0.2782 $100.1520
560+ $0.2688 $150.5280
800+ $0.2500 $200.0000
1,040+ $0.2406 $250.2240
1,300+ $0.2312 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,874 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess