The CD74AC10M96 is a high-speed CMOS logic Triple 3-Input NAND Gate designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced high-speed CMOS (AC) family and is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL gates with the low power consumption of standard CMOS integrated circuits.
Key Features
- Logic Type: Triple 3-Input NAND Gate
- Operating Voltage: 2 V to 6 V
- High Speed: tpd = 8.5 ns (typ) at Vcc = 5 V
- Low Power Consumption: 20 µA max Icc
- Outputs Can Drive Up To 10 LSTTL Loads: 4 mA at 5 V
- Low Input Current: 1 µA max
- Operating Temperature Range: -55°C to 125°C
- Packaging: Available in SOIC-14 package
- RoHS Compliant: Yes
Applications
The CD74AC10M96 is versatile and can be used in various applications across different domains. It is especially suitable for implementing logic functions, such as in:
- Computers and Computer Peripherals
- Data Processing
- Instrumentation
- Control Systems
- Telecommunication Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the CD74AC10M96 is no exception. This device is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by the industry.
Ordering Information
The CD74AC10M96 is available for order under the part number CD74AC10M96. For detailed ordering and shipping information, customers can refer to the Texas Instruments official website or contact authorized distributors.
Support and Resources
Designers and engineers can access a wide range of resources, including datasheets, reference designs, and application notes, to facilitate the integration of the CD74AC10M96 into their projects. Texas Instruments also offers customer support to address any technical inquiries or issues that may arise.