EN
  • EN
  • DE

CD74ACT157M96

Part No CD74ACT157M96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 2-1DATA SELEC/MUX 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028304-CD74ACT157M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74ACT157M96 CAD Model

Description

The CD74ACT157M96 is a high-speed Quad 2-input Multiplexer that combines four individual 2-input multiplexers into a single package. Manufactured by Texas Instruments, this device exemplifies the company's commitment to providing high-quality, reliable components for a wide range of electronic applications. The CD74ACT157M96 is designed to operate with an efficient 5V power supply and is characterized for operation from -55°C to 125°C.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: Four 2:1 multiplexers
  • Output Current: High 24 mA, Low 24 mA
  • Propagation Delay Time: 9 ns at 5V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Supply Voltage: 4.5V to 5.5V

Performance and Quality

The CD74ACT157M96 delivers fast switching performance with a typical propagation delay time of only 9 ns at 5V, which is ideal for high-speed data processing and communication systems. The device has a robust design that ensures reliable operation even under extreme temperature conditions, making it suitable for industrial and automotive applications.

Applications

Due to its versatility and high-speed operation, the CD74ACT157M96 is commonly used in a variety of applications, including:

  • Data selection and routing
  • Signal gating
  • Function generation
  • Arithmetic operations
  • Computer peripheral multiplexing
  • Control systems

Easy Integration

The device comes in a compact SOIC-16 package, which is suitable for surface mounting and is compatible with the majority of PCB designs. This enables easy integration into existing and new designs without the need for significant board modifications.

Conclusion

With its combination of speed, reliability, and versatility, the CD74ACT157M96 from Texas Instruments is an excellent choice for designers looking to implement efficient multiplexing solutions in their systems. Its compliance with industrial standards and the ability to work under a wide temperature range makes it a trustworthy and durable component for complex electronic designs.

You May Also Be Interested in

National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7153 $51.4590
75+ $1.4074 $105.5550
115+ $1.3634 $156.7910
155+ $1.3194 $204.5070
200+ $1.2755 $255.1000
265+ $1.1435 $303.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess