EN
  • EN
  • DE

CD74HCT4053M

Part No CD74HCT4053M
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Speed CMOS Logic Analog Multiplexers/Demultiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 130 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Dual Voltage Supply ±1 V ~ 5 V
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 5pF, 8pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1160407-CD74HCT4053M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT4053
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT4053M CAD Model

Description

The CD74HCT4053M is a high-speed silicon-gate CMOS device designed by Texas Instruments to deliver the functionality of analog multiplexing and demultiplexing. It is part of the HCT family, which means it combines the wide operating voltage range of CMOS with the speed of TTL. This device is especially well-suited for implementing signal routing functions in a variety of digital and analog applications.

Key Features

  • Versatile Multiplexing: The CD74HCT4053M contains three independent analog switches, each with a set of one common terminal and two normally open (NO) terminals.
  • Low ON Resistance: This device features low ON resistance (Ron) for efficient switching, ensuring minimal signal distortion and power loss.
  • Wide Operating Voltage: It operates at a wide voltage range of 2V to 6V, making it compatible with various logic levels and power supplies.
  • Low Crosstalk: Engineered to have low crosstalk between switches, the CD74HCT4053M maintains signal integrity, which is crucial for high-performance applications.
  • High-Speed Performance: The HCT logic family delivers high-speed performance, which is essential for applications requiring fast switching and signal propagation.

Applications

The CD74HCT4053M is commonly used in a wide range of applications, including:

  • Signal routing in audio and video equipment
  • Analog and digital multiplexing and demultiplexing
  • Data acquisition systems
  • Communication systems
  • Function generators

Package and Quality

The device is offered in a surface-mount SOIC-16 package, which is suitable for automated assembly processes and space-constrained applications. Texas Instruments ensures high manufacturing standards, with each unit undergoing rigorous quality control and testing to guarantee performance and reliability.

Overall, the CD74HCT4053M from Texas Instruments is an excellent choice for designers looking for a reliable and versatile analog multiplexer/demultiplexer that combines the benefits of CMOS technology with the speed of TTL logic levels.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3087 $50.9355
395+ $0.2533 $100.0535
615+ $0.2454 $150.9210
845+ $0.2375 $200.6875
1,090+ $0.2296 $250.2640
1,460+ $0.2058 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess