EN
  • EN
  • DE

CDC2510C

Part No CDC2510C
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 3.3-V PHASE-LOCK LOOP CLOCK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160549-CDC2510C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDC2510C CAD Model

Description

The Texas Instruments CDC2510C is a highly versatile clock buffer and driver designed to meet the demanding requirements of synchronous systems. With a focus on reliability and performance, the CDC2510C provides a solution for designers looking to distribute a single clock input to multiple destinations with minimal skew and signal degradation.

Key Features

  • Low Skew: The CDC2510C boasts an incredibly low output skew, which ensures that clock signals are delivered simultaneously to multiple destinations, maintaining the integrity of the system's timing.
  • Multiple Outputs: With ten outputs, this device can drive multiple clock lines, making it ideal for complex systems that require a consistent clock signal across various components.
  • Wide Operating Voltage: The device operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with a range of applications.
  • High Drive Capability: It is capable of driving heavy loads, providing strong signal integrity even in environments with higher demands on the clock signal.
  • Flexible Design: The CDC2510C is designed for flexibility and can be integrated into a variety of system architectures, simplifying the design process and reducing the time to market.

Applications

The Texas Instruments CDC2510C is suitable for a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • Server and storage systems
  • High-performance computing
  • Industrial control systems

Technical Specifications

The device comes in a compact package and is characterized by its high-frequency operation and robust thermal performance. The CDC2510C can be easily incorporated into existing designs, thanks to its industry-standard footprint and pin configuration.

Conclusion

Overall, the CDC2510C from Texas Instruments is an exceptional choice for system designers who require a reliable, high-performance clock distribution solution. Its low skew, multiple outputs, and wide operating voltage range make it a versatile component that can enhance the performance and stability of a wide range of synchronous systems.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess