EN
  • EN
  • DE

CDCE906R007PWR

Part No CDCE906R007PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNTHESIZER 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Clock Synthesizer, Divider, Multiplier
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 167MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Standard Package 1 pcs
Win Source Part Number 709884-CDCE906R007PWR
Ultra Librarian 3D Model Ultra Librarian CDCE906R007PWR CAD Model

Description

The CDCE906R007PWR is a highly versatile clock synthesizer, multiplier, and divider component designed and manufactured by Texas Instruments. This precision device is engineered to address the demanding needs of complex digital systems, providing a flexible solution for clock management in applications such as networking, telecommunications, and digital signal processing.

Key Features

  • Programmable Clock Outputs: Equipped with three programmable PLLs (Phase-Locked Loops), the CDCE906R007PWR can generate multiple clock frequencies, which are indispensable for systems that require various timing signals.
  • High-Performance: This device offers low-jitter and high-accuracy clock outputs, ensuring reliable performance for critical applications where timing precision is paramount.
  • Flexible Voltage Operation: Operating from a supply voltage range of 1.8V to 3.3V, the CDCE906R007PWR is versatile for use in systems with differing power requirements.
  • EEPROM Memory: The onboard EEPROM allows for the storage of user-defined configurations, which can be automatically loaded upon power-up, simplifying device initialization.

Applications

The CDCE906R007PWR is ideal for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards
  • Telecommunication infrastructure including base stations and wireless communication systems
  • High-performance computing and data storage systems
  • Digital signal processing for audio, video, and image data

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) 1.8V to 3.3V Output Frequency Range Up to 160 MHz Package TSSOP (Thin Shrink Small Outline Package) Operating Temperature Range -40°C to 85°C

Overall, the CDCE906R007PWR from Texas Instruments stands as a robust and adaptable solution for clock generation and distribution, ensuring system stability and performance across a wide range of electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess