EN
  • EN
  • DE

CSD13302W

Part No CSD13302W
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 12V 1.6A 4DSBGA / N-Channel 12 V 1.6A (Ta) 1.8W (Ta) Surface Mount 4-DSBGA (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12 V
Current - Continuous Drain (Id) @ 25°C 1.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Max) @ Id, Vgs 17.1mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id 1.3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 7.8 nC @ 4.5 V
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 862 pF @ 6 V
Power Dissipation (Max) 1.8W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 4-DSBGA (1x1)
Package / Case 4-UFBGA, DSBGA
Base Product Number CSD13302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names CSD13302W-ND,2156-CSD13302W,TEXTISCSD13302W,296-48118-6,296-48118-1,296-48118-2
Standard Package 3,000
Win Source Part Number 1053422-CSD13302W
Ultra Librarian 3D Model Ultra Librarian CSD13302W CAD Model

Description

The CSD13302W is a state-of-the-art power MOSFET from Texas Instruments, designed to deliver high efficiency and performance for a wide range of applications. This N-channel NexFET™ power MOSFET is optimized for synchronous buck applications, offering a compact and energy-efficient solution for DC-DC conversion.

Key Features

  • Low On-Resistance: The CSD13302W boasts an ultra-low on-resistance (RDS(on)) of just 8.7 mΩ at VGS = 10V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a high continuous drain current (ID) of 25 A, this MOSFET can handle significant power without overheating, making it suitable for demanding applications.
  • Advanced Thermal Performance: The device's SON 3.3mm x 3.3mm package with an integrated thermal pad ensures excellent thermal dissipation, contributing to its robustness and reliability.
  • Fast Switching Speed: Fast switching capabilities reduce switching losses and improve the MOSFET's performance in high-frequency power supplies.
  • Optimized Gate Charge: The CSD13302W features a low gate charge (Qg) that enables efficient switching and reduces the power required to drive the MOSFET.

Applications

The CSD13302W is ideal for a variety of applications, including:

  • Point of Load (POL) supplies
  • Server and telecom power supplies
  • Synchronous buck converters
  • DC-DC modules
  • Battery management systems
  • Load switches

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The CSD13302W is no exception, as it is manufactured with the highest industry standards and subjected to rigorous testing to ensure performance and durability in various conditions.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, design tools, and technical documentation to facilitate the integration of the CSD13302W into their projects.

You May Also Be Interested in

Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1474 $50.1160
830+ $0.1210 $100.4300
1,280+ $0.1172 $150.0160
1,765+ $0.1134 $200.1510
2,285+ $0.1096 $250.4360
3,055+ $0.0983 $300.3065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess