EN
  • EN
  • DE

CSD13381F4

Part No CSD13381F4
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 12V 2.1A 3PICOSTAR / Trans MOSFET N-CH 12V 2.1A 3-Pin PicoStar T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 2.1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 1.4nC @ 4.5V
Max Input Capacitance 200pF @ 6V
Maximum Gate-Source Voltage 8V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 180 mOhm @ 500mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 013343-CSD13381F4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CSD13381F4
Introduction Date July 18, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CSD13381F4 CAD Model

Description

Overview

The CSD13381F4 is a N-channel MOSFET designed to provide excellent efficiency in power-sensitive applications. It is optimized for low voltage applications, delivering exceptional current handling capability.

Features and Benefits

  • Low gate charge for quick transitions.
  • Optimized for 3.3V and 5V systems.
  • Superior thermal performance allowing for high reliability.
  • Small footprint for minimal space utilization.

Applications

  • Battery-powered devices
  • Portable electronic equipment
  • Power management in digital devices
  • LED drivers

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0795 $200.3400
3,270+ $0.0765 $250.1550
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess