EN
  • EN
  • DE
  • IT

CSD18504KCS

Part No CSD18504KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 53A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 1800pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 115W (Tc)
Maximum Rds On at Id,Vgs 7 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1030628-CSD18504KCS
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Industrial
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian CSD18504KCS CAD Model

Description

The Texas Instruments CSD18504KCS is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high efficiency and power density. This advanced power semiconductor is optimized for fast switching performance and low on-resistance, making it an ideal choice for a wide range of applications including power supplies, motor drives, and other power conversion and management technologies.

Key Features

  • Low On-Resistance (R<sub>DS(on)): At 1.8 mΩ (typical), the device ensures minimal power loss and better thermal performance, contributing to overall system efficiency.
  • High Continuous Drain Current (I<sub>D): It offers a high continuous drain current of 100 A, accommodating heavier load applications.
  • Fast Switching Speed: The CSD18504KCS is designed for fast switching applications, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
  • Ultra-Low Q<sub>g and Q<sub>sw: Low gate charge and switching charge ensure reduced power dissipation during the switching cycle.
  • High Performance in a Compact Package: Housed in a compact 5x6 mm SON package, the CSD18504KCS saves valuable board space while providing outstanding thermal resistance and electrical performance.

Applications

The CSD18504KCS is versatile and can be used in a variety of applications, including:

  • Server and Telecom Power Supplies
  • Industrial Power Supplies
  • DC-DC Converters
  • Synchronous Buck Converters
  • Solar Micro-Inverters
  • Motor Drives

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The CSD18504KCS MOSFET is no exception, as it undergoes rigorous testing and quality assurance processes. Additionally, Texas Instruments provides extensive technical support and documentation, including datasheets, design resources, and application notes, to assist engineers in integrating this MOSFET into their designs.

You May Also Be Interested in

Infineon Technologies
Lowest to $1.0517
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.6108
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9644 $57.8640
125+ $0.9034 $112.9250
195+ $0.8729 $170.2155
280+ $0.8119 $227.3320
360+ $0.7813 $281.2680
450+ $0.7508 $337.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess