EN
  • EN
  • DE
  • IT

CSD18510KTT

Part No CSD18510KTT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 274A DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 40 V 274A (Tc) 250W (Ta) Surface Mount DDPAK/TO-263-3
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package DDPAK/TO-263-3
Family Name CSD18510
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-50718-2, 296-50718-1, 296-50718-6, CSD18510KTT-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867360-CSD18510KTT
Ultra Librarian 3D Model Ultra Librarian CSD18510KTT CAD Model

Description

Overview of Texas Instruments CSD18510KTT

The Texas Instruments CSD18510KTT is a state-of-the-art NexFET™ power MOSFET designed to deliver high performance in a compact package. This device is optimized for power conversion applications, which require low on-resistance, high-speed switching, and exceptional thermal performance. The CSD18510KTT is an ideal choice for a range of applications, including DC/DC converters, motor drives, and other power management tasks in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: The CSD18510KTT boasts an ultra-low on-resistance (R<sub>DS(on)), which significantly reduces power losses and enhances efficiency in high-current applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-frequency power conversion systems, ensuring minimal switching losses and improved overall performance.
  • Advanced Thermal Performance: The device's power block package is designed to offer superior thermal resistance, allowing for better heat dissipation and sustained performance even under high load conditions.
  • Compact Footprint: The CSD18510KTT comes in a small 5x6 mm outline, making it ideal for space-constrained applications without compromising on power handling capabilities.

Electrical Characteristics

The CSD18510KTT operates over a wide voltage range and provides excellent power handling characteristics. It features a continuous drain current (I<sub>D) of 100 A, ensuring that it can handle high power levels. The device also has a low gate charge (Q<sub>g), which facilitates efficient gate control and rapid switching actions.

Applications

Due to its robust design and performance, the CSD18510KTT is used in a variety of applications, including:

  • Server and telecom power supplies
  • Automotive systems, such as electric power steering and DC/DC converters
  • Industrial power supplies and motor controls
  • Point of load (POL) modules
  • Synchronous buck converters

The CSD18510KTT by Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of efficiency, speed, and thermal management makes it a top choice for engineers and designers looking to optimize their power designs.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
Toshiba Semiconductor and Storage
Lowest to $0.6108
Toshiba Semiconductor and Storage
Lowest to $5.6478
ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.6825 $56.3325
45+ $2.5127 $113.0715
70+ $2.4278 $169.9460
100+ $2.2580 $225.8000
129+ $2.1731 $280.3299
161+ $2.0882 $336.2002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess