EN
  • EN
  • DE
  • IT

CSD18533Q5A

Part No CSD18533Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 60V 17A 8-Pin VSONP EP T/R / 60-V N-Channel NexFET Power MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1163528-CSD18533Q5A
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development, Motor Drive & Control
Family Name CSD18533Q5A
Introduction Date September 13, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CSD18533Q5A CAD Model

Description

The Texas Instruments CSD18533Q5A is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This power MOSFET is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The CSD18533Q5A boasts an ultra-low on-resistance of 3.3 mΩ typical at V<sub>GS = 10V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A at 25°C, this MOSFET can handle high current applications with ease.
  • Thermal Management: The device features an industry-standard SON 5mm x 6mm package with an exposed pad for excellent thermal performance, ensuring reliability even under high power operation.
  • Fast Switching Speed: Its fast switching capabilities reduce switching losses and enable operation at higher frequencies, which is crucial for power supply applications.

Applications

The CSD18533Q5A is suitable for a variety of applications, including but not limited to:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Battery Powered Devices
  • Synchronous Buck Converters

Quality and Reliability

Texas Instruments is renowned for its rigorous testing and quality control procedures, and the CSD18533Q5A is no exception. It is designed to meet the high standards of reliability and performance that customers have come to expect from Texas Instruments products.

Environmental Compliance

Compliant with RoHS directives, the CSD18533Q5A is designed with environmental considerations in mind, ensuring that it meets global standards for hazardous substance restrictions.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their support team. The CSD18533Q5A represents the perfect blend of efficiency, reliability, and performance, making it an ideal choice for your power management needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
Vishay
Lowest to $0.3089
Renesas Electronics America
Lowest to $2.3013
Toshiba Semiconductor and Storage
Lowest to $0.2608
Toshiba Semiconductor and Storage
Lowest to $5.6478
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1275 $56.3750
125+ $0.9251 $115.6375
190+ $0.8962 $170.2780
260+ $0.8673 $225.4980
335+ $0.8384 $280.8640
450+ $0.7516 $338.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,723 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess