EN
  • EN
  • DE

CSD25501F3T

Part No CSD25501F3T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 3.6A 3LGA / P-Channel 20 V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series FemtoFET™
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 3.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 76mOhm @ 400mA, 4.5V
Vgs(th) (Max) @ Id 1.05V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 1.33 nC @ 4.5 V
Vgs (Max) -20V
Input Capacitance (Ciss) (Max) @ Vds 385 pF @ 10 V
Power Dissipation (Max) 500mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 3-LGA (0.73x0.64)
Package / Case 3-XFLGA
Base Product Number CSD25501F3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 296-47556-2,296-47556-1,296-47556-6
Standard Package 250
Win Source Part Number 1035234-CSD25501F3T
Ultra Librarian 3D Model Ultra Librarian CSD25501F3T CAD Model

Description

Introducing the CSD25501F3T NexFET™ Power MOSFET by Texas Instruments

The CSD25501F3T is a high-performance, ultra-compact NexFET™ power MOSFET designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This advanced MOSFET is specifically engineered to deliver exceptional efficiency and power density, making it an ideal choice for a wide range of power management applications.

Key Features

  • Low On-Resistance: The CSD25501F3T boasts an incredibly low on-resistance (RDS(on)) of just 25 mΩ at VGS = 4.5V, which translates to reduced conduction losses and enhanced overall efficiency.
  • Ultra-Small Footprint: Housed in a compact 0.73 mm x 0.73 mm plastic package, this MOSFET is perfect for applications where PCB space is at a premium.
  • High Continuous Drain Current: With a continuous drain current (ID) of 8 A, this device can handle significant power without overheating, ensuring reliable performance under demanding conditions.
  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for low-voltage applications that require efficient power control.

Applications

The versatility of the CSD25501F3T allows it to be used in a diverse array of applications, including:

  • DC/DC Conversion
  • Battery Management Systems
  • Load Switches
  • Power Supply Modules
  • Portable Electronics

Technical Specifications

Some of the technical specifications that make the CSD25501F3T stand out include:

  • Drain-Source Voltage (VDS): 12 V
  • Gate-Source Voltage (VGS): ±8 V
  • Operating Temperature Range: -55°C to 150°C
  • RoHS Compliant

Conclusion

With its exceptional performance, small size, and robustness, the CSD25501F3T NexFET™ power MOSFET from Texas Instruments is an excellent choice for designers looking to improve the efficiency and power density of their applications. Whether it's for power supplies, battery management, or portable devices, this MOSFET is designed to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1872 $50.5440
655+ $0.1536 $100.6080
1,010+ $0.1488 $150.2880
1,390+ $0.1440 $200.1600
1,800+ $0.1392 $250.5600
2,405+ $0.1248 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,646 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess