EN
  • EN
  • DE

CSD86356Q5D

Part No CSD86356Q5D
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 25V POWERBLOCK N CH MOSFET / Mosfet Array 2 N-Channel (Half Bridge) 25V 40A (Ta) 12W (Ta) Surface Mount 8-VSON-CLIP (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer Texas Instruments
Packaging Reel - TR
FET Type 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate, 5V Drive
Drain to Source Voltage (Vdss) 25V
Current - Continuous Drain (Id) @ 25°C 40A
Rds On (Max) @ Id, Vgs 4.5mOhm @ 20A, 5V, 0.8mOhm @ 20A, 5V
Vgs(th) (Max) @ Id 1.85V @ 250µA, 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 7.9nC @ 4.5V, 19.3nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 1040pF @ 12.5V, 2510pF @ 12.5V
Power - Max 12W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-PowerTDFN
Supplier Device Package 8-VSON-CLIP (5x6)
Base Product Number CSD86356
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number CSD86356Q5D-ND,296-51019-6,296-51019-1,296-51019-2
Standard Package 2,500
Win Source Part Number 1320060-CSD86356Q5D
Ultra Librarian 3D Model Ultra Librarian CSD86356Q5D CAD Model

Description

The CSD86356Q5D is a state-of-the-art synchronous buck NexFET™ power block from Texas Instruments, designed to deliver high efficiency and optimized power density for a variety of applications. This compact, integrated power solution is ideal for point-of-load (POL) conversions in computing, networking, and telecom infrastructures.

Key Features

  • High Performance: With an advanced power MOSFET design, the CSD86356Q5D offers exceptional thermal and electrical performance, ensuring reliability and efficiency in power conversion.
  • Space-Saving Integration: The power block integrates high-side and low-side MOSFETs in a small 5mm x 6mm outline, reducing the footprint on the PCB and simplifying the design process.
  • Low RDS(on): The device boasts a low on-resistance, which minimizes conduction losses and improves overall system efficiency.
  • Optimized Switching: Fast switching speeds reduce switching losses and enable operation at higher frequencies, which can lead to smaller external components and reduced system size.

Applications

  • Servers and Telecom Infrastructure
  • Networking Equipment
  • Computing Systems
  • Graphics Cards
  • Point-of-Load (POL) Modules

Technical Specifications

  • Input Voltage Range: 4.5V to 18V
  • Continuous Current: 25A per phase
  • High-Side and Low-Side RDS(on): 2.9 mΩ and 1.6 mΩ respectively
  • Switching Frequency: Up to 2MHz
  • Operating Temperature Range: -40°C to 150°C

With its combination of performance, efficiency, and compact form factor, the CSD86356Q5D by Texas Instruments is an excellent choice for designers looking to optimize their power management solutions. By leveraging the robust capabilities of this power block, systems can achieve higher power densities, improved thermal management, and enhanced overall performance.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1049 $55.2450
115+ $0.9066 $104.2590
175+ $0.8783 $153.7025
240+ $0.8499 $203.9760
305+ $0.8216 $250.5880
410+ $0.7366 $302.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,440 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess