EN
  • EN
  • DE

CSD88584Q5DCT

Part No CSD88584Q5DCT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V  22-VSON-CLIP / Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer Texas Instruments
Packaging Reel - TR
FET Type 2 N-Channel (Half Bridge)
FET Feature Standard
Drain to Source Voltage (Vdss) 40V
Rds On (Max) @ Id, Vgs 0.95mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 88nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 12400pF @ 20V
Power - Max 12W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 22-PowerTFDFN
Supplier Device Package 22-VSON-CLIP (5x6)
Base Product Number CSD88584Q5
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-46923-2,296-46923-1,TEXTISCSD88584Q5DCT,2156-CSD88584Q5DCT,296-46923-6
Standard Package 250
Win Source Part Number 1317819-CSD88584Q5DCT
Ultra Librarian 3D Model Ultra Librarian CSD88584Q5DCT CAD Model

Description

The CSD88584Q5DCT is a state-of-the-art NEXFET™ Power Block from the renowned semiconductor manufacturer, Texas Instruments. This high-performance, synchronous buck power stage is specifically designed to deliver exceptional power efficiency and density, making it an ideal solution for a wide range of power supply applications.

Key Features

  • Advanced Technology: The CSD88584Q5DCT incorporates Texas Instruments' cutting-edge NEXFET™ technology, which provides reduced on-resistance and lower switching losses.
  • High Efficiency: With its synchronous buck power stage design, the device achieves high levels of efficiency, which is crucial for maintaining thermal performance and extending the life of the product.
  • Compact Footprint: The power block comes in a small 5mm x 6mm SON package, allowing for a compact power supply design and making it suitable for space-constrained applications.
  • Robust Performance: Engineered for durability, the CSD88584Q5DCT can withstand harsh conditions and is characterized by its high reliability and robustness.
  • Integrated Driver: The device features an integrated driver that simplifies the design process by reducing the number of external components required.

Applications

The versatility of the CSD88584Q5DCT makes it an excellent choice for a variety of applications, including:

  • DC/DC converters
  • Point-of-Load (POL) modules
  • Server and telecom power supplies
  • Graphics cards and gaming consoles
  • Networking equipment

Technical Specifications

The CSD88584Q5DCT boasts impressive technical specifications, including an operating junction temperature range of -40°C to 150°C, low thermal impedance, and high continuous current capability. This power block is optimized for 5V gate drive applications, providing a seamless integration into existing power systems.

For designers and engineers seeking a high-efficiency power solution that does not compromise on performance or space, the Texas Instruments CSD88584Q5DCT NEXFET™ Power Block is an exceptional choice that delivers on all fronts.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,360 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess