EN
  • EN
  • DE

CSD95496QVMT

Part No CSD95496QVMT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description CSD95496QVMT  /  Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Output Configuration Half Bridge (3)
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Output / Channel 40A
Current - Peak Output 60A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Shoot-Through
Mounting SMD (SMT)
Package / Case 18-PowerTFDFN
Supplier Device Package 18-VSON (5x4)
Base Product Number CSD95496
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CSD95496QVMT-ND,296-CSD95496QVMTTR,296-CSD95496QVMTDKR,296-CSD95496QVMTCT
Standard Package 250
Win Source Part Number 1021689-CSD95496QVMT
Ultra Librarian 3D Model Ultra Librarian CSD95496QVMT CAD Model

Description

Introducing the CSD95496QVMT Power Stage from Texas Instruments

The CSD95496QVMT is a state-of-the-art power stage module designed and manufactured by the renowned Texas Instruments. This highly efficient and compact device is a testament to TI's commitment to providing advanced power management solutions that meet the rigorous demands of modern electronics.

At the heart of the CSD95496QVMT is a sophisticated synchronous buck NexFET™ power stage that combines the driver and MOSFETs into a single QFN package. This integration results in exceptional power density and simplified design, which is ideal for applications requiring high-efficiency power conversion. The power stage is optimized for 5V gate drive applications, making it a versatile choice for a variety of systems.

One of the standout features of the CSD95496QVMT is its exceptional thermal performance. The device is designed with an exposed thermal pad that allows for efficient heat dissipation, ensuring reliable operation even under high power conditions. This makes the CSD95496QVMT an excellent choice for high-performance computing and telecommunication applications where maintaining optimal temperature is crucial.

The power stage module boasts an impressive current capability and supports a wide input voltage range, making it adaptable to different power requirements. Its advanced construction includes high- and low-side MOSFETs that are optimized to minimize switching and conduction losses, thus maximizing efficiency.

For designers and engineers, the CSD95496QVMT simplifies the implementation of power supply circuits by reducing component count and layout complexity. The module's compact QFN package is easy to solder onto a PCB and is compatible with automated assembly processes, facilitating mass production and reducing manufacturing costs.

In summary, the Texas Instruments CSD95496QVMT power stage is a cutting-edge solution for efficient power management. Its compact design, high efficiency, and thermal performance make it an ideal choice for a wide range of applications, including servers, data storage, networking equipment, and industrial systems. With the CSD95496QVMT, Texas Instruments continues to lead the way in power conversion technology, delivering high-quality and reliable products that advance industry standards.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8172 $53.4408
32+ $3.1321 $100.2272
50+ $3.0342 $151.7100
69+ $2.9364 $202.6116
89+ $2.8385 $252.6265
118+ $2.5448 $300.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,780 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess