EN
  • EN
  • DE

CY74FCT374TQCT

Part No CY74FCT374TQCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 8-BIT REGISTERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 200μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Win Source Part Number 1164432-CY74FCT374TQCT
Manufacturer Homepage www.ti.com
Family Name CY74FCT374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY74FCT374TQCT CAD Model

Description

The CY74FCT374TQCT is a high-performance, octal flip-flop with 3-state outputs from Texas Instruments. Designed for use in applications requiring the capture and storage of eight bits of data, this integrated circuit is part of the CY74FCT family, which is known for its fast propagation delays and low power consumption.

Key Features

  • Octal D-Type Flip-Flop: Eight edge-triggered D-type flip-flops with 3-state outputs allow for efficient data storage and retrieval.
  • High-Speed Operation: The device boasts a fast propagation delay, making it suitable for high-speed data processing applications.
  • Low Power Consumption: Its low power consumption makes it ideal for battery-powered and energy-sensitive applications.
  • 3-State Outputs: The 3-state outputs provide the ability to put the output pins in a high-impedance state, enabling bidirectional data flow and connection to a bus without conflict.
  • Direct Bus Connection: The CY74FCT374TQCT's outputs can be directly connected to a bus-organized system, simplifying design and reducing component count.

Applications

The CY74FCT374TQCT is versatile and can be used in a wide range of applications, including:

  • Computing Systems
  • Communication Equipment
  • Data Storage Devices
  • Embedded Systems
  • Industrial Control Systems

Quality and Reliability

As with all Texas Instruments products, the CY74FCT374TQCT is manufactured to the highest quality standards. Reliability is a cornerstone of TI's product strategy, ensuring that this device performs consistently over a wide range of environmental conditions.

Technical Specifications

The CY74FCT374TQCT operates with a supply voltage range of 4.5V to 5.5V and is available in a surface-mount package. It is characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.

You May Also Be Interested in

STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess