The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DAC2904Y/250G4

Part No DAC2904Y/250G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC DUAL 14BIT 125MSPS 48TQFP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $12.4183 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$15.2310
$60.924
9+
$12.4980
$112.482
13+
$12.1070
$157.391
18+
$11.7160
$210.888
23+
$11.3260
$260.498
30+
$10.1540
$304.620
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Number of D/A Converters 2
Settling Time 30ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3 V to 5.5 V
Digital Supply Voltage 3 V to 5.5 V
INL/DNL (LSB) ±5, ±4
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 013597-DAC2904Y/250G4
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited

Description

The DAC2904Y/250G4 is a high-quality, dual-channel digital-to-analog converter (DAC) manufactured by Texas Instruments, a leading global semiconductor company. This product is part of the company's extensive portfolio of integrated circuits (ICs) designed for a wide range of applications. The DAC2904Y/250G4 is a 14-bit, 250 MSPS (mega samples per second) DAC that offers exceptional performance and value. It is designed to accurately convert digital signals into analog signals, a critical function in many electronic systems. The product is particularly suitable for applications that require high-speed data conversion, such as digital signal processing, telecommunications, and video systems. One of the key features of the DAC2904Y/250G4 is its high-speed performance. With a conversion rate of 250 MSPS, it can efficiently handle high-frequency signals, making it ideal for demanding applications. Moreover, the 14-bit resolution ensures precise and accurate conversion, resulting in high-fidelity output signals. The DAC2904Y/250G4 also boasts of low power consumption, which is an important consideration in today's energy-conscious world. It operates on a single 3.3V power supply, making it compatible with most modern electronic systems. Furthermore, it incorporates a power-down mode, which allows it to conserve energy when not in use. The product comes in a compact, 48-pin package, making it suitable for space-constrained applications. It also supports both differential and single-ended output modes, offering flexibility in system design. The DAC2904Y/250G4 is also designed to be robust, with built-in protection against over-temperature and electrostatic discharge. In terms of compatibility, the DAC2904Y/250G4 integrates seamlessly with other Texas Instruments products, such as digital signal processors (DSPs) and microcontrollers. This makes it easy for system designers to create comprehensive, high-performance solutions. In summary, the DAC2904Y/250G4 from Texas Instruments is a high-speed, high-resolution, dual-channel DAC that offers a combination of performance, flexibility, and energy efficiency. Whether you're designing a sophisticated telecommunications system, a high-definition video device, or a cutting-edge digital signal processing solution, the DAC2904Y/250G4 is a reliable and cost-effective choice.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.