EN
  • EN
  • DE

DRV5023FAQDBZR

Part No DRV5023FAQDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 3.5mT Trip, 2mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 38V
Current - Supply (Max) 3.5mA
Current - Output (Max) 30mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353138-DRV5023FAQDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5023FAQDBZR CAD Model

Description

DRV5023FAQDBZR Hall Effect Sensor by Texas Instruments

The DRV5023FAQDBZR is a digital-latch Hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is a magnetic sensor that offers a reliable solution for detecting the presence of a magnetic field and is particularly well-suited for industrial and automotive applications where accurate and dependable position sensing is crucial.

Key Features

  • Magnetic Sensing Type: Digital Latch - The sensor provides a digital output that switches in the presence of a sufficient magnetic field and retains its state until a magnetic field of opposite polarity is presented.
  • Supply Voltage Range: 2.7V to 38V - The wide range of operating voltages allows for flexible integration into various system designs without the need for additional voltage regulation components.
  • Operating Temperature: -40°C to 125°C - The sensor's robust operating temperature range makes it suitable for harsh environments, ensuring consistent performance in extreme conditions.
  • Package/Case: SOT-23-3 - The compact SOT-23-3 package is ideal for space-constrained applications, offering a small footprint while maintaining ease of integration.
  • Output Polarity: Omnipolar - The sensor can detect both North and South magnetic poles, providing versatility in the types of magnets that can be used.

Applications

The DRV5023FAQDBZR is designed for use in a variety of applications where precise magnetic field detection is necessary. Common applications include:

  • Position and speed sensing in motors and encoders
  • Magnetic door or lid closure detection in consumer electronics
  • Flow meters where non-contact sensing is required
  • Automotive applications such as gear position sensing

Reliability and Performance

TI's DRV5023FAQDBZR is built with reliability in mind, featuring reverse supply protection up to -22V and robust ESD performance. The device's digital latching output ensures that the sensor maintains its state without the need for continuous power, which can be beneficial in power-sensitive applications.

With its balance of performance, durability, and small form factor, the DRV5023FAQDBZR from Texas Instruments stands out as an excellent choice for designers in need of a high-quality Hall effect sensor.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1451
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2701 $51.3190
455+ $0.2216 $100.8280
700+ $0.2147 $150.2900
965+ $0.2078 $200.5270
1,250+ $0.2008 $251.0000
1,670+ $0.1801 $300.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess