EN
  • EN
  • DE

DRV8848LPWPR

Part No DRV8848LPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface PWM
Technology Power MOSFET
Applications General Purpose
Current - Output 4A
Voltage - Supply 4V ~ 18V
Voltage - Load 4V ~ 18V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Standard Package 1 pcs
Win Source Part Number 1055967-DRV8848LPWPR
Ultra Librarian 3D Model Ultra Librarian DRV8848LPWPR CAD Model

Description

The DRV8848LPWPR from Texas Instruments is a versatile motor driver designed to efficiently drive bipolar stepper motors or brushed DC motors. It is a dual-H-bridge motor driver capable of delivering up to 2.5A of output current (with proper heat sinking at 24V). This advanced integrated circuit (IC) is ideal for a wide range of applications, including printers, scanners, office automation machines, gaming machines, factory automation, and robotics.

Key Features:

  • Dual H-Bridge Motor Driver: Capable of driving two DC motors or one stepper motor.
  • Output Current: Offers up to 2.5A per H-bridge.
  • Voltage Range: Operates from 8.2V to 45V, making it suitable for various power supplies and battery-operated systems.
  • Thermal Shutdown: Features an internal thermal shutdown mechanism for added protection.
  • Multiple Decay Modes: Supports fast, slow, and mixed decay modes for flexible control over motor speed and torque.
  • Low RDS(on) Outputs: High-efficiency low-resistance outputs minimize power dissipation.
  • Integrated Protection: Comes with under-voltage, over-current, and over-temperature protection features.
  • Package: Available in a 16-pin HTSSOP package with PowerPAD™ for enhanced thermal performance.

Applications:

  • Automated Teller Machines (ATMs)
  • Banknote Validators
  • Robotic Arms and Actuators
  • Textile Machines
  • 3D Printers
  • Office Automation Equipment

The DRV8848LPWPR is engineered to simplify design and reduce system complexity while ensuring robust and reliable motor control. Its integrated control features and protection mechanisms make it a go-to solution for engineers looking to develop applications requiring precise motor control with minimal external components. Whether for driving a small fan or controlling a precise positioning system, the DRV8848LPWPR offers the performance and flexibility needed for today's dynamic market demands.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5148 $70.5444
6+ $19.2942 $115.7652
9+ $18.6912 $168.2208
12+ $18.0883 $217.0596
15+ $17.4853 $262.2795
20+ $15.6765 $313.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess