EN
  • EN
  • DE

DS25BR100TSD/NOPB

Part No DS25BR100TSD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH 8WSON / 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis and Receive Equalization
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 3.125Gbps
Number of Channels 1
Delay Time 350ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Capacitance - Input 1.7pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 35mA
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 773244-DS25BR100TSD/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name DS25BR100
Introduction Date April 01, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS25BR100TSD/NOPB CAD Model

Description

Product Overview: DS25BR100TSD/NOPB

The DS25BR100TSD/NOPB from Texas Instruments is a high-performance, single-channel LVDS buffer that offers a robust solution for high-speed data transmission over printed circuit boards and controlled impedance media. This device is specifically designed to extend the reach and improve the signal integrity of LVDS communication systems, making it an ideal choice for a wide range of industrial, telecommunications, and computing applications.

Key Features

  • High-Speed Data Transmission: The DS25BR100TSD/NOPB is capable of transmitting data at speeds up to 3.125 Gbps, ensuring quick and efficient data transfer for demanding applications.
  • Signal Conditioning: Built-in equalization helps to compensate for losses incurred in the transmission medium, effectively extending the reach and preserving signal integrity over longer distances.
  • Low Power Consumption: The device is optimized for low power operation, consuming a mere 100 mW typical when active, which helps to reduce overall power consumption in systems where it is deployed.
  • Robust Protection: It includes integrated fail-safe circuitry that ensures a high impedance output upon loss of input signal, which helps to prevent system errors and improve reliability.
  • Hot-Plug Capability: The DS25BR100TSD/NOPB supports hot-plugging, allowing devices to be connected or disconnected without the need to power down the system.
  • Industrial Temperature Range: This device is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.

Applications

The DS25BR100TSD/NOPB is versatile and can be used in a variety of applications that require high-speed data transmission with robust signal integrity. These include:

  • Point-to-point baseband data transmission
  • Backplane and cable data communication
  • Serial data transmission in networking equipment
  • Digital video interfaces and display systems
  • High-speed data acquisition and processing systems

With its small footprint and surface-mount package, the DS25BR100TSD/NOPB is easy to integrate into existing designs, offering designers a reliable and efficient solution for enhancing the performance of their high-speed communication systems.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7959 $54.3672
18+ $5.5761 $100.3698
28+ $5.4019 $151.2532
39+ $5.2276 $203.8764
50+ $5.0534 $252.6700
67+ $4.5306 $303.5502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,479 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess