EN
  • EN
  • DE

DS25CP104ATSQ/NOPB

Part No DS25CP104ATSQ/NOPB
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 4X4 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-WQFN (6x6)
Win Source Part Number 1034784-DS25CP104ATSQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS25CP104ATSQ/NOPB CAD Model

Description

Overview of DS25CP104ATSQ/NOPB

The DS25CP104ATSQ/NOPB is a high-performance, low-power, 4-lane 3.125 Gbps differential signal crosspoint switch designed by Texas Instruments. This device is part of TI's extensive interface portfolio and is specifically engineered to address the needs of high-speed signal routing and signal integrity enhancement in various applications such as telecommunications, data communications, and high-speed computer interconnects.

Key Features

  • High-Speed Performance: With a maximum data rate of 3.125 Gbps per lane, the DS25CP104ATSQ/NOPB is capable of handling high-bandwidth applications, ensuring efficient data transfer across multiple channels.
  • Low Power Consumption: The device is optimized for low power operation, making it an ideal choice for power-sensitive designs without compromising on performance.
  • Flexible Signal Routing: The 4x4 crosspoint switch allows for any lane to be connected to any output, providing exceptional flexibility in signal routing for complex designs.
  • Signal Conditioning: Integrated equalization and de-emphasis features help to maintain signal integrity over long PCB traces or cables, reducing the effects of inter-symbol interference (ISI).
  • Hot Plug Protection: The DS25CP104ATSQ/NOPB includes hot plug protection to prevent damage when connections are made or removed while the system is powered on.
  • Programmable Settings: The device settings can be programmed through an I2C-compatible interface, allowing for easy optimization of the signal characteristics for different applications.

Applications

The versatility of the DS25CP104ATSQ/NOPB makes it suitable for a wide range of applications, including:

  • High-speed data transfer systems
  • Telecommunication infrastructure
  • Data communication networks
  • Server and storage area networks
  • Professional video equipment
  • Industrial control and automation systems

Quality and Reliability

As with all Texas Instruments products, the DS25CP104ATSQ/NOPB is manufactured to meet the highest quality and reliability standards. It is available in a 40-pin WQFN package and is characterized for operation from -40°C to 85°C, ensuring robust performance in a variety of environmental conditions. The device's design and manufacturing processes are subject to TI's stringent quality control measures, providing designers with confidence in their system's performance and longevity.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2034 $60.6102
7+ $16.5772 $116.0404
10+ $16.0591 $160.5910
13+ $15.5411 $202.0343
17+ $15.0231 $255.3927
23+ $13.4690 $309.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess