EN
  • EN
  • DE

DS91M040TSQ

Part No DS91M040TSQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 125 MHz Quad M-LVDS Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169705-DS91M040TSQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian DS91M040TSQ CAD Model

Description

Introducing the DS91M040TSQ from Texas Instruments

The DS91M040TSQ is a state-of-the-art quad M-LVDS transceiver designed by the renowned manufacturer Texas Instruments. This transceiver is specifically engineered to meet the high-speed data transmission requirements of multipoint data interconnection applications. With its robust design and advanced technology, the DS91M040TSQ is an ideal solution for a wide range of industrial, telecommunications, and computing applications.

Key Features

  • High-Speed Performance: The DS91M040TSQ operates at a blazing fast data rate of up to 250 Mbps, making it suitable for high-speed data transfer in complex systems.
  • Quad Channel Configuration: With four M-LVDS channels, it allows for multiple data streams to be transmitted and received simultaneously, increasing data throughput and system efficiency.
  • Wide Operating Temperature Range: It is designed to perform reliably in a broad range of environmental conditions, with an operating temperature range from -40°C to +85°C.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for energy-sensitive applications and helps to reduce overall system power requirements.
  • Robust ESD Protection: The DS91M040TSQ features built-in electrostatic discharge (ESD) protection, enhancing its durability and longevity in harsh electrical environments.
  • Flexible Supply Voltage: It supports a flexible supply voltage range, accommodating various system design requirements.

Applications

The DS91M040TSQ transceiver is well-suited for applications that require reliable, high-speed data communication. It is commonly used in:

  • Backplane data communication
  • Base stations for wireless communications
  • Networking switches and routers
  • Industrial control and automation systems
  • High-speed data acquisition systems

With its robust feature set and reliable performance, the DS91M040TSQ from Texas Instruments is a top choice for designers and engineers looking to implement high-speed data communication in their systems. Its versatility and durability make it a valuable component in any application requiring efficient and secure data transmission.

For more detailed information and technical specifications, please refer to the official Texas Instruments product datasheet and support documentation.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1733 $55.0398
12+ $8.5928 $103.1136
19+ $8.3025 $157.7475
26+ $7.7219 $200.7694
34+ $7.4316 $252.6744
43+ $7.1413 $307.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess