EN
  • EN
  • DE

DS92LX2121SQE/NOPB

Part No DS92LX2121SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 21-BIT 40WQFN / 10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Serializer and Deserializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Serializer
Data Rate 1.05Gbps
Input Type Channel Link III (LVCMOS)
Output Type Channel Link III (CML)
Number of Inputs 21
Number of Outputs 1
Supply Voltage (V) 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Part Number Series DS92LX2121
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807966-DS92LX2121SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LX2121SQE/NOPB CAD Model

Description

The DS92LX2121SQE/NOPB is a high-performance, 5 - 10 MHz DC-Balanced 24-Bit FPD-Link III Deserializer from Texas Instruments. This advanced component is designed to meet the rigorous demands of automotive and industrial video applications, providing a reliable and efficient solution for transmitting high-resolution video data over a single twisted pair cable.

Key Features:

  • FPD-Link III Interface: Utilizes Texas Instruments' state-of-the-art Flat Panel Display Link (FPD-Link) III technology, ensuring high-speed data transmission with excellent EMI performance.
  • High Data Rate: Supports data rates from 5 to 10 MHz, enabling the transfer of 24-bit color depth video signals without compression, which is crucial for maintaining image quality.
  • DC-Balanced Data Transmission: Employs DC-balanced data transmission, which reduces the likelihood of signal degradation over long cable distances, enhancing the robustness of the communication link.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, providing reliability and durability under harsh conditions.
  • Reduced Cabling Needs: The ability to transmit video data over a single twisted pair cable simplifies the system design and reduces overall system costs.
  • Integrated Diagnostics: Features built-in diagnostic capabilities to facilitate system testing and validation, ensuring reliable operation.

Applications:

The DS92LX2121SQE/NOPB is ideal for a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • Industrial machine vision systems
  • High-resolution video surveillance
  • Advanced driver-assistance systems (ADAS)

Product Summary:

The DS92LX2121SQE/NOPB deserializer from Texas Instruments is a robust and versatile solution for high-definition video data transmission in automotive and industrial environments. With its advanced features and proven FPD-Link III technology, it ensures reliable performance and simplifies system design by reducing the number of cables required. Its high data rate capability and integrated diagnostics make it an excellent choice for systems that require high-quality video without compromise.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9999 $51.9996
10+ $10.6666 $106.6660
15+ $10.3333 $154.9995
20+ $10.0000 $200.0000
26+ $9.6666 $251.3316
35+ $8.6666 $303.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess