EN
  • EN
  • DE

EKT-LM3S9B92

Part No EKT-LM3S9B92
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S9B92 EVAL BRD / LM3S9B92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S9B92
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342332-EKT-LM3S9B92
Ultra Librarian 3D Model Ultra Librarian EKT-LM3S9B92 CAD Model

Description

The EKT-LM3S9B92 is a feature-rich microcontroller product from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is part of the Stellaris® family, which is well-known for its high performance, connectivity, and ease of use. The EKT-LM3S9B92 is a perfect choice for designers looking for a robust ARM Cortex-M3 based microcontroller with an extensive set of peripherals and I/O options.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at up to 100 MHz, providing a balance between performance and power efficiency.
  • Memory: Comes with a generous memory profile, including 256KB of Flash memory and 96KB of SRAM, suitable for complex applications and software stacks.
  • Connectivity: Offers a range of communication interfaces such as USB OTG/Host/Device, CAN, I2C, SPI, UARTs, and SSI, enabling versatile connection options for peripherals and other devices.
  • Integrated Analog: Features integrated ADCs with 12-bit precision, as well as analog comparators, providing excellent support for analog sensor integration.
  • Timers and PWM: Equipped with multiple 32-bit timers, PWM outputs, and capture/compare features, making it ideal for precise control applications.
  • Development Support: Supported by Texas Instruments' comprehensive software development kits and tools, including Code Composer Studio™ and the StellarisWare® software suite, which provide libraries, examples, and documentation to accelerate development.

Applications

The EKT-LM3S9B92 microcontroller is versatile enough to be used across a wide array of applications. It is particularly well-suited for industrial control systems, networking equipment, point-of-sale machines, medical devices, and smart energy solutions. Its high level of integration and broad feature set make it an excellent choice for designers looking to reduce complexity and time-to-market for their embedded projects.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The EKT-LM3S9B92 is no exception, with rigorous testing and quality control processes in place to ensure that it meets the stringent requirements of the industry sectors it serves.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess