EN
  • EN
  • DE

F280023CPMSR

Part No F280023CPMSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / C28x series Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series F28002x C2000™
Package Tape & Reel
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage - Operating 2.81V ~ 3.63V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number F280023
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-F280023CPMSRDKR,296-F280023CPMSRTR,296-F280023CPMSRCT
Standard Package 1,000
Win Source Part Number 1016351-F280023CPMSR
Ultra Librarian 3D Model Ultra Librarian F280023CPMSR CAD Model

Description

The F280023CPMSR is a cutting-edge microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and versatility in a wide array of applications. This MCU is part of the C2000™ Piccolo™ series, which is specifically designed to cater to real-time control applications that demand a high level of precision and processing power.

Key Features

  • Advanced Processing Core: At the heart of the F280023CPMSR is a 32-bit C28x CPU, which is capable of delivering 100 MIPS (Million Instructions Per Second), ensuring swift and efficient processing for complex tasks.
  • Enhanced Control Peripherals: This MCU comes equipped with a variety of peripherals tailored for control applications, including PWMs, ADCs, and comparators, all optimized for quick response times and high accuracy.
  • Integrated Flash Memory: With built-in flash memory, the F280023CPMSR provides ample space for application code and data storage, facilitating robust and reliable performance.
  • Real-Time Debugging: The integrated real-time debugging and emulation features allow for seamless troubleshooting and development, significantly reducing time-to-market.
  • Robust Connectivity: This MCU supports a range of communication interfaces such as CAN, SPI, I2C, and UART, enabling easy integration with other systems and peripherals.

Applications

The F280023CPMSR is ideal for a diverse spectrum of applications, particularly those requiring precise motor control, such as:

  • Industrial Drives
  • Servo Drives
  • Automotive Control Systems
  • Renewable Energy Systems
  • Power Supplies

Reliability and Support

Texas Instruments provides extensive support for the F280023CPMSR, including comprehensive technical documentation, software libraries, and development tools. This, combined with the MCU's robust design, ensures that developers can rely on the product for their critical applications, while also benefiting from a supportive ecosystem to bring their projects to fruition.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5293 $57.1758
13+ $7.8189 $101.6457
20+ $7.5746 $151.4920
28+ $7.3303 $205.2484
36+ $7.0859 $255.0924
48+ $6.3529 $304.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess