EN
  • EN
  • DE

FPC401RHUT

Part No FPC401RHUT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC QUAD PORT CONTROLLER 56QFN / Quad Port Controller I2C/SPI Interface 3.3V 56-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Controller
Interface I2C
Operating Supply Voltage 1.8 V ~ 3.3 V
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-WQFN (5x11)
Mounting SMD
Win Source Part Number 774702-FPC401RHUT
Popularity Medium
Supply and Demand Status Limited
Family Name FPC401RHUT
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian FPC401RHUT CAD Model

Description

The FPC401RHUT is a cutting-edge signal conditioner from Texas Instruments, designed to cater to the needs of sophisticated industrial and communication systems. This high-performance product is a testament to Texas Instruments' commitment to innovation and quality in the field of integrated circuits and electronic components.

Key Features

  • High-Speed Signal Conditioning: The FPC401RHUT offers exceptional signal conditioning capabilities, ensuring that high-speed signals are transmitted with integrity and minimal distortion across various mediums.
  • Robust Design: Engineered to withstand harsh industrial environments, this device is built with a robust design that ensures reliable performance under a wide range of temperatures and conditions.
  • Energy Efficiency: With an emphasis on power conservation, the FPC401RHUT operates with high efficiency, reducing the overall energy consumption of the systems it is integrated with.
  • Flexibility: Texas Instruments understands the need for versatile solutions, and the FPC401RHUT is designed to be compatible with a variety of communication protocols and interfaces, making it a flexible choice for diverse applications.

Applications

The FPC401RHUT is ideal for a range of applications where signal integrity and conditioning are of utmost importance. Some of the typical applications include:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Industrial control and automation
  • Medical equipment
  • Networking equipment

Why Choose the FPC401RHUT?

Choosing the FPC401RHUT from Texas Instruments means selecting a product that delivers on performance and reliability. With its combination of speed, efficiency, and versatility, this signal conditioner is an excellent choice for engineers and designers looking to enhance the capabilities of their electronic systems. Whether you are dealing with data acquisition, communication, or control systems, the FPC401RHUT is engineered to meet and exceed the stringent requirements of modern technology.

For further information and to view detailed specifications, visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Texas Instruments
PATTI / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0474 $50.2370
13+ $8.2441 $107.1733
19+ $7.9864 $151.7416
26+ $7.7288 $200.9488
34+ $7.4712 $254.0208
45+ $6.6983 $301.4235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,209 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess