EN
  • EN
  • DE

INA168QPWRQ1

Part No INA168QPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.5% 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 2.7 V to 60 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 001818-INA168QPWRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA168QPWRQ1 CAD Model

Description

The INA168QPWRQ1 is a high-quality, high-performance current shunt monitor from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Differential Input Voltage: Converts to current output
  • Common-Mode Voltages: -16V to +80V
  • Supply Range: 2.7V to 18V
  • Accuracy: ±1.5% gain error (max over temperature)
  • Operating Temperature Range: -40°C to +125°C
  • Package: TSSOP-8
  • Protection Features: Short-circuit protection and thermal shutdown
  • Bandwidth: 500kHz

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3585 $50.3775
37+ $2.7557 $101.9609
57+ $2.6696 $152.1672
78+ $2.5835 $201.5130
101+ $2.4974 $252.2374
134+ $2.2390 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess