EN
  • EN
  • DE
  • IT

INA190A2QDCKRQ1

Part No INA190A2QDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-6 / Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 37 kHz
Current - Input Bias 500 pA
Voltage - Input Offset 3 µV
Current - Supply 48µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number INA190
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA190A2QDCKRQ1TR
Standard Package 3,000
Win Source Part Number 1319810-INA190A2QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian INA190A2QDCKRQ1 CAD Model

Description

Product Overview: INA190A2QDCKRQ1 from Texas Instruments

The INA190A2QDCKRQ1 is a state-of-the-art current sense amplifier from Texas Instruments, designed with precision and reliability in mind for automotive and industrial applications. This high-performance component is a crucial part of any system that requires accurate monitoring of current flow, ensuring efficient and safe operation across a variety of conditions.

Key Features

  • High Accuracy: The INA190A2QDCKRQ1 offers a low offset voltage and high accuracy, which enables precise current measurement, even at very low levels. This is essential for systems that rely on minute changes in current for proper functionality.
  • Wide Common-Mode Range: With an input common-mode voltage range from -0.2 V to +26 V, this device is capable of handling a broad spectrum of applications, making it highly versatile for use in automotive environments where voltage levels can vary significantly.
  • Quiescent Current: The device boasts a low quiescent current, which is a critical feature for power-sensitive applications, ensuring minimal power consumption when the device is in a standby state.
  • Multiple Gain Options: The INA190A2QDCKRQ1 comes with multiple gain options, allowing designers to select the appropriate gain level for their specific application, optimizing performance and simplifying system design.
  • Robust Construction: As part of Texas Instruments' automotive-grade product offerings, this current sense amplifier is built to withstand harsh environments, including the temperature extremes and vibrations commonly encountered in automotive applications.

Applications

The INA190A2QDCKRQ1 is ideal for a wide range of applications, particularly in the automotive sector, where precise current measurement is vital. It can be used in battery management systems, motor control circuits, power management systems, and any other system that requires accurate current monitoring. Its robust design also makes it suitable for industrial applications where reliability and precision are paramount.

Package and Quality

Encased in an SC-70 package, the INA190A2QDCKRQ1 is designed for compactness and durability. It meets the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring top-tier quality and performance. With Texas Instruments' reputation for excellence, this current sense amplifier stands out as a reliable choice for engineers seeking to enhance the safety and efficiency of their automotive and industrial systems.

You May Also Be Interested in

Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493
Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
Texas Instruments
LMC6062 Precision CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Lowest to $11.8340
ON Semiconductor
DUAL DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.0660
Analog Devices Inc.
Low Cost, High Speed Rail-to-Rail Amplifiers
Need more? Email Us
Texas Instruments
IC OPAMP AUDIO 12MHZ 8SOIC
Lowest to $0.0925
Texas Instruments
LM6152/LM6154 Dual and Quad 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $4.9177
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.5044

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9411 $59.1165
35+ $3.2338 $113.1830
54+ $3.1326 $169.1604
74+ $3.0316 $224.3384
96+ $2.9306 $281.3376
128+ $2.6274 $336.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess