EN
  • EN
  • DE

INA193AMDBVREP

Part No INA193AMDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description CURRENT SHUNT MONITORS–16 V to +80 V Common Mode Range
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Monitor
Sensing Method High-Side
Accuracy ±3%
Voltage - Input -16 V ~ 80 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1185784-INA193AMDBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name INA193A-EP
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA193AMDBVREP CAD Model

Description

Product Overview: INA193AMDBVREP - Texas Instruments

The INA193AMDBVREP is a precision current-sensing amplifier designed by Texas Instruments to cater to a wide array of applications that require accurate current measurement. This device is part of TI's industry-leading portfolio of current sense amplifiers, which are engineered to provide high performance in current monitoring tasks.

Key Features

  • High Accuracy: The INA193AMDBVREP boasts a high accuracy level, making it an ideal choice for precision-sensitive applications.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -16V to +80V, which allows it to function effectively in systems with high side or low side current sensing.
  • Low Offset Voltage: The device has a low input offset voltage that enhances the overall accuracy of the current measurement.
  • Quiescent Current: It features a low quiescent current, contributing to the energy efficiency of the end application.
  • Voltage Output: The output from the INA193AMDBVREP is a voltage proportional to the differential input voltage, facilitating easy interfacing with analog-to-digital converters or other signal processing circuits.

Applications

The INA193AMDBVREP can be used in a variety of applications, including but not limited to:

  • Power management systems
  • Battery chargers
  • Automotive safety systems
  • Portable devices
  • Overcurrent protection circuits

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the INA193AMDBVREP is no exception. It is designed to meet the rigorous demands of industrial and automotive applications, ensuring performance and durability. The device is also provided in a small, leaded SOT-23 package that allows for easy integration into a wide range of PCB designs.

Summary

In summary, the INA193AMDBVREP from Texas Instruments is a versatile, high-accuracy current-sensing amplifier that provides reliable performance for sophisticated current measurement tasks. Its robust feature set makes it an excellent choice for designers looking to enhance the efficiency and precision of their power management systems.

You May Also Be Interested in

Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3424 $56.0544
14+ $7.6655 $107.3170
21+ $7.4260 $155.9460
28+ $7.1864 $201.2192
36+ $6.9469 $250.0884
49+ $6.2283 $305.1867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess