EN
  • EN
  • DE

INA210BIRSWT

Part No INA210BIRSWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier Circuit - 10-UQFN (1.8x1.4)
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (1.8x1.4)
Family Name INA210
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-INA210BIRSWTTR, INA210BIRSWT-ND, 296-INA210BIRSWTDKR, 296-INA210BIRSWTCT
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874586-INA210BIRSWT
Ultra Librarian 3D Model Ultra Librarian INA210BIRSWT CAD Model

Description

The INA210BIRSWT is a precision current-sense amplifier designed by Texas Instruments, renowned for its high-quality electronic components. This particular model is part of the INA210 series, which are bidirectional, zero-drift current shunt monitors that can sense drops across shunts at common-mode voltages from -0.3V to 26V, independent of the supply voltage.

Key Features

  • High Accuracy: The INA210BIRSWT provides a high accuracy with a maximum offset voltage of 10 µV and a gain error of just 0.2%. This ensures precise current measurement across the shunt resistor.
  • Wide Common-Mode Range: The device operates over a common-mode range of -0.3V to 26V, making it suitable for a variety of applications, including those with higher common-mode voltages.
  • Low Quiescent Current: It boasts a low quiescent current of 60 µA (typical), which is beneficial for power-sensitive applications.
  • Wide Supply Range: The INA210BIRSWT operates from a single 2.7V to 26V power supply, providing flexibility in system design.
  • High Bandwidth: With a bandwidth of up to 500 kHz, this current-sense amplifier is capable of handling high-speed signals, making it suitable for fast switching applications.

Applications

The INA210BIRSWT is ideal for a wide range of applications, including:

  • Power management in battery chargers and portable devices
  • Overcurrent protection and monitoring
  • Automotive battery management systems
  • Telecommunications and networking equipment power monitoring
  • Industrial and consumer electronics power management

Package and Reliability

Encased in a compact UQFN-10 package, the INA210BIRSWT is designed for space-constrained applications. It also features an extended temperature range of -40°C to +125°C, ensuring reliable operation under varying environmental conditions.

Conclusion

With its precision measurement capabilities, low power consumption, and robust design, the INA210BIRSWT from Texas Instruments is a top choice for engineers and designers looking for an accurate and reliable current-sense solution for their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6919 $51.8925
180+ $0.5678 $102.2040
275+ $0.5500 $151.2500
380+ $0.5323 $202.2740
490+ $0.5145 $252.1050
655+ $0.4613 $302.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess